EN
  • EN
  • DE

OP262GPZ

Part No OP262GPZ
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083203-OP262GPZ
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP262GPZ CAD Model

Description

The OP262GPZ is a precision, dual, low noise operational amplifier from Analog Devices (ADI). It is designed for applications requiring high accuracy and low noise performance. This amplifier offers excellent DC performance characteristics, making it suitable for demanding signal conditioning and instrumentation applications.

Applications

  • Precision instrumentation
  • Medical equipment
  • Data acquisition systems
  • Audio amplification
  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • Precision current sources

Features

  • Low Noise: Minimizes unwanted signal interference for accurate measurements.
  • Low Offset Voltage: Ensures high DC accuracy with minimal input offset error.
  • High Open-Loop Gain: Provides excellent signal amplification and feedback control.
  • Wide Bandwidth: Supports a broad range of signal frequencies for versatile applications.
  • Dual Amplifier: Two amplifiers in a single package for space-saving designs.
  • Low Input Bias Current: Reduces errors due to input bias current effects.
  • Wide Supply Voltage Range: Allows for flexibility in power supply selection.

Benefits

  • Improved Accuracy: The low offset voltage and high open-loop gain contribute to precise signal amplification and measurement.
  • Reduced Noise: The low noise performance ensures clean signal amplification, particularly crucial in sensitive applications.
  • Enhanced Signal Integrity: Wide bandwidth supports a broad range of signals, maintaining integrity across different frequencies.
  • Design Flexibility: Wide supply voltage range allows for versatile integration into various power supply environments.
  • Space Savings: Dual amplifier configuration reduces board space requirements in multi-channel systems.
  • Cost-Effective: Integration of two amplifiers in one package can reduce overall system cost.

The OP262GPZ is typically available in a PDIP (Plastic Dual In-Line Package). It requires a dual power supply. Its key specifications include a typical input offset voltage of under 100 μV and a noise voltage of a few nV/√Hz. The device's operating temperature range is generally specified for industrial applications (-40°C to +85°C), ensuring reliable operation in harsh environments. It is suitable for demanding applications requiring precision amplification and signal conditioning. Its combination of low noise, low offset voltage, and high gain makes it a valuable component for sensitive measurement systems. The dual configuration allows for efficient implementation of differential amplifiers and other signal processing circuits, further enhancing its versatility.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-3040LC, 32.768 Khz
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Samtec Inc.
Need more? Email Us
SMC Diode Solutions
Smc PSE200/300/530-560 Controller, R
Need more? Email Us
Runic Technology
Lowest to $0.2254
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess