EN
  • EN
  • DE
  • IT

CD4015MD883B

Part No CD4015MD883B
Manufacturer ADI Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051506-CD4015MD883B
Categories OEM Parts(C-E)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD4015MD883B CAD Model

Description

The CD4015MD883B is a dual 4-stage static shift register manufactured by ADI Electronics. It is part of the CD4000 series of CMOS integrated circuits, known for their low power consumption and wide operating voltage range. This particular variant is a military-grade component, indicated by the '883B' suffix, signifying compliance with stringent military standards for performance and reliability.

Applications

  • Serial-to-parallel data conversion: Used in applications where serial data needs to be converted into parallel format for processing or display.
  • Time delay circuits: The shift register configuration allows for controlled time delays of digital signals.
  • Sequence generation: Can be configured to generate specific digital sequences for control or testing purposes.
  • Digital data storage: Provides temporary storage of digital data in a shift register format.
  • Instrumentation and control systems: Utilized in military and aerospace applications requiring high reliability and performance.

Features

  • Dual 4-stage static shift register: Contains two independent 4-stage shift registers within a single package.
  • Static operation: Data is retained as long as power is applied, without the need for refreshing.
  • CMOS technology: Low power consumption and high noise immunity.
  • Wide operating voltage range: Typically operates from 3V to 15V.
  • Military-grade: Compliant with MIL-STD-883B, ensuring high reliability and performance under extreme conditions.
  • Fully buffered outputs: Provides high fan-out capability and improved signal integrity.

Benefits

  • High reliability: Meets stringent military standards for performance in harsh environments.
  • Low power consumption: Ideal for battery-powered applications and systems where power efficiency is critical.
  • Versatile functionality: Can be used in a variety of applications requiring serial-to-parallel conversion, time delays, or sequence generation.
  • Easy to interface: Compatible with other CMOS and TTL logic circuits.
  • Space-saving: Dual registers in a single package reduce component count and board space.

Additional Details

The CD4015MD883B features independent clock, data, and reset inputs for each 4-stage register. The data is shifted on the positive-going edge of the clock signal. A high level on the reset input clears all stages of the register. The device is typically packaged in a ceramic dual-in-line package (DIP), which provides excellent hermeticity and resistance to environmental factors. Its operating temperature range is typically -55°C to +125°C. The component’s robust design and adherence to military specifications make it a suitable choice for demanding applications in aerospace, defense, and industrial control systems.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess