EN
  • EN
  • DE

AMC7123DN

Part No AMC7123DN
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044900-AMC7123DN
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AMC7123DN CAD Model

Description

The AMC7123DN is a high-efficiency, constant-current LED driver designed by ADI Electronics. It is specifically tailored for driving high-brightness LEDs in a variety of applications. This integrated circuit offers a compact and cost-effective solution for powering LEDs while maintaining consistent light output.

Applications:

  • LED Lighting: Used in general lighting applications, such as LED bulbs and tubes.
  • Backlighting: Employed in LCD backlighting for displays and screens.
  • Automotive Lighting: Integrated into automotive lighting systems, including daytime running lights (DRLs) and interior lighting.
  • Signage: Used in LED signage and displays.
  • Portable Devices: Powers LEDs in portable devices such as flashlights and handheld instruments.

Features:

  • High Efficiency: The AMC7123DN boasts high efficiency, minimizing power loss and heat generation.
  • Constant Current Output: Ensures consistent LED brightness by providing a stable current supply.
  • Wide Input Voltage Range: Operates over a wide input voltage range, accommodating various power sources.
  • Over-Temperature Protection: Includes over-temperature protection to prevent thermal damage to the IC and LEDs.
  • Short-Circuit Protection: Offers short-circuit protection to safeguard against electrical faults.
  • Compact Package: Available in a small form factor, suitable for space-constrained applications.
  • Adjustable Output Current: Allows for adjustable output current to fine-tune LED brightness.

Benefits:

  • Consistent Brightness: Constant current regulation ensures uniform LED brightness, enhancing visual appeal.
  • Energy Efficiency: High efficiency reduces power consumption, leading to lower operating costs.
  • Enhanced Reliability: Built-in protection features prolong the lifespan of the LEDs and the driver IC.
  • Simplified Design: Compact package and integrated functionality simplify circuit design and reduce component count.
  • Versatile Application: Suitable for a wide range of LED lighting applications, offering design flexibility.

The AMC7123DN integrates a PWM dimming control, enabling users to adjust LED brightness through pulse-width modulation. The device also incorporates soft-start functionality, which limits inrush current and reduces stress on the LED. With its robust protection features and high efficiency, the AMC7123DN provides a reliable and efficient solution for driving high-brightness LEDs in diverse applications. Its specifications include an input voltage range typically from 4.5V to 40V, making it compatible with a variety of power sources, and an adjustable output current of up to 1A, catering to various LED configurations. Its small footprint allows for easy integration into existing designs, contributing to streamlined manufacturing processes and reduced overall system costs.

You May Also Be Interested in

Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess