EN
  • EN
  • DE

ADV7401BST80

Part No ADV7401BST80
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043911-ADV7401BST80
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV7401BST80 CAD Model

Description

The ADV7401BST80 is a versatile multi-format video decoder manufactured by Analog Devices (ADI). This component is designed to convert analog video signals into digital video signals, supporting a broad range of formats and applications. It is particularly useful in systems requiring high-quality video conversion and processing.

Applications:

  • Professional Video Equipment: Used in broadcast and studio equipment for decoding and processing video signals.
  • Automotive Infotainment Systems: Integrated into car entertainment systems to decode video from various sources like DVD players and backup cameras.
  • Security and Surveillance Systems: Employed in surveillance systems to convert analog camera feeds into digital formats for recording and analysis.
  • Medical Imaging: Used in medical equipment to decode and display video from imaging devices.
  • Industrial Video Processing: Applied in industrial settings for video monitoring and analysis.

Features:

  • Multi-Format Support: Supports a wide range of analog video formats, including composite, S-Video, and component video.
  • High-Resolution Output: Provides high-quality digital video output, ensuring clear and detailed images.
  • Adaptive 3D Comb Filter: Reduces noise and artifacts in video signals, improving overall video quality.
  • Automatic Gain Control (AGC): Automatically adjusts the gain to optimize the video signal.
  • Automatic Clamp Control (ACC): Ensures stable black levels for consistent video performance.
  • Programmable Brightness, Contrast, and Saturation: Allows for customizable video settings to meet specific application requirements.

Benefits:

  • Improved Video Quality: Advanced filtering and processing techniques enhance video quality, reducing noise and artifacts.
  • Versatile Compatibility: Supports multiple video formats, making it suitable for a wide range of applications.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying system design.
  • Enhanced Performance: Automatic controls optimize video signals for consistent performance under varying conditions.

The ADV7401BST80 is typically packaged in an 80-lead LQFP (Low-profile Quad Flat Package), which allows for easy integration into various electronic systems. Its ability to handle a variety of video formats and deliver high-quality digital output makes it a valuable component in many video processing applications. The device's adaptive 3D comb filter effectively separates the luminance and chrominance signals, minimizing cross-color and cross-luminance artifacts. This results in a sharper, cleaner, and more accurate video representation. The programmable brightness, contrast, and saturation controls enable users to fine-tune the video output to match the specific characteristics of the display device, ensuring optimal viewing experience. The automatic gain and clamp control features work together to maintain a stable and consistent video signal, compensating for variations in input signal strength and black level, respectively. Furthermore, the ADV7401BST80 includes comprehensive synchronization circuitry that ensures proper timing and alignment of the video signal, preventing distortions and maintaining video integrity. The combination of these advanced features makes the ADV7401BST80 an excellent choice for applications requiring high-quality video conversion and processing.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess