EN
  • EN
  • DE

ADP3412TR

Part No ADP3412TR
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043709-ADP3412TR
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3412TR CAD Model

Description

The ADP3412TR is a dual, high-side, power distribution switch manufactured by ADI Electronics (Analog Devices). It is designed to protect electronic circuits from overcurrent and short-circuit conditions. This device integrates two independent power switches and provides comprehensive protection features, making it suitable for a variety of power management applications.

Applications

  • USB Power Distribution: Protects USB ports from overcurrent and short circuits, ensuring safe and reliable power delivery to connected devices.
  • Hot-Swap Applications: Enables safe insertion and removal of modules in live systems, preventing damage from inrush current and overvoltage.
  • Power Distribution in Portable Devices: Provides overcurrent protection in laptops, tablets, and other portable devices.
  • Industrial Control Systems: Protects sensitive electronic components in industrial environments from power surges and faults.
  • Automotive Applications: Used in automotive electronics to protect circuits from overcurrent and short-circuit conditions.

Features

  • Dual High-Side Switches: Integrates two independent power switches, allowing for the protection of two separate power rails.
  • Overcurrent Protection (OCP): Limits the output current to a safe level, preventing damage from overcurrent conditions.
  • Short-Circuit Protection (SCP): Quickly shuts off the switch in the event of a short circuit, protecting the load and the power source.
  • Thermal Shutdown: Protects the device from overheating by shutting down the switches when the junction temperature exceeds a safe limit.
  • Undervoltage Lockout (UVLO): Prevents the switches from turning on when the input voltage is too low, ensuring proper operation.

Benefits

  • Enhanced Circuit Protection: Provides comprehensive protection against overcurrent, short circuits, and thermal overload.
  • Improved System Reliability: Protects sensitive electronic components from damage, improving overall system reliability.
  • Simplified Design: Integrates multiple protection features into a single package, simplifying circuit design and reducing component count.
  • Safe Hot-Swapping: Enables safe insertion and removal of modules in live systems, preventing damage from inrush current and overvoltage.
  • Reduced Downtime: Protects against failures and helps minimize downtime due to power-related issues.

Additional Details

The ADP3412TR is typically used with external components such as resistors and capacitors to set the current limit and provide filtering. The specific operating voltage range, current limit, and other technical specifications can be found in the Analog Devices datasheet for the ADP3412TR. The device is available in a small surface-mount package. It's designed to operate over a wide temperature range and is suitable for harsh environments.

You May Also Be Interested in

Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess