EN
  • EN
  • DE

ADP1711AUJZ33REEL7

Part No ADP1711AUJZ33REEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043643-ADP1711AUJZ33REEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP1711AUJZ33REEL7 CAD Model

Description

The ADP1711AUJZ33REEL7 is a high-accuracy, low-dropout (LDO) linear regulator manufactured by ADI (Analog Devices). It's designed to provide a clean and stable voltage supply for sensitive electronic components, particularly in noise-sensitive applications. This LDO regulator offers excellent line and load regulation, making it ideal for powering microprocessors, microcontrollers, and other digital circuits.

Applications:

  • Portable and battery-powered devices
  • Noise-sensitive circuits
  • Microprocessor and microcontroller power supplies
  • Post DC-DC regulation
  • RF and analog circuits

Features:

  • High accuracy: Provides a precise output voltage with minimal deviation.
  • Low dropout voltage: Operates with a small difference between input and output voltage, maximizing efficiency.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode.
  • Excellent line and load regulation: Maintains a stable output voltage despite variations in input voltage and load current.
  • Overcurrent and overtemperature protection: Protects the regulator and the load from damage.

Benefits:

  • Improved system performance: Ensures stable operation of sensitive electronic components.
  • Extended battery life: Low quiescent current extends battery life in portable devices.
  • Reduced noise: Provides a clean voltage supply for noise-sensitive applications.
  • Enhanced system reliability: Protection features prevent damage from overcurrent and overtemperature conditions.
  • Simplified system design: Requires minimal external components.

The ADP1711AUJZ33REEL7 is typically used in applications where a stable and noise-free voltage supply is critical. It is commonly used to power microprocessors, microcontrollers, and other digital circuits in portable devices, wireless communication systems, and industrial automation equipment. The regulator's low dropout voltage and quiescent current make it an ideal choice for battery-powered applications, where efficiency is essential. Its excellent line and load regulation ensure that the output voltage remains stable even under varying load conditions, improving overall system performance.

The ADP1711AUJZ33REEL7 also incorporates overcurrent and overtemperature protection, safeguarding both the regulator and the load from potential damage. This makes it a reliable choice for demanding applications where system reliability is paramount. The device requires minimal external components, simplifying system design and reducing overall cost.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess