EN
  • EN
  • DE
  • IT

ADM6320ARJZR7

Part No ADM6320ARJZR7
Manufacturer ADI Electronics
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1130830-ADM6320ARJZR7
Categories Custom Parts
Manufacturer ADI Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM6320ARJZR7 CAD Model

Description

The ADM6320ARJZR7 is a supervisory circuit from Analog Devices (ADI). This device is designed to monitor voltage levels in electronic systems and provide a reset signal when the voltage falls below a specified threshold. It is commonly used to prevent microprocessor malfunctions and ensure reliable system operation.

Applications

  • Microprocessor-based systems: Monitoring voltage levels to prevent malfunctions.
  • Embedded systems: Ensuring reliable operation of embedded controllers.
  • Power supplies: Providing reset signals during power-up and power-down sequences.
  • Battery-powered devices: Monitoring battery voltage to prevent deep discharge.
  • Industrial control systems: Protecting sensitive equipment from voltage fluctuations.

Features

  • Precision voltage monitoring: Accurately detects voltage drops below the threshold.
  • Active-low reset output: Provides a reset signal to the microprocessor or microcontroller.
  • Fixed threshold voltage: Preset voltage threshold for reliable operation.
  • Small package size: Allows for compact PCB layouts.
  • Low power consumption: Minimizes power loss in the system.

Benefits

  • Enhanced system reliability: Prevents microprocessor malfunctions and ensures stable operation.
  • Improved system performance: Eliminates the risk of data corruption due to voltage fluctuations.
  • Reduced downtime: Minimizes the risk of system failures.
  • Easy to use: Simple and intuitive operation.
  • Cost-effective solution: Provides reliable voltage monitoring at a competitive price.

Technical Specifications

The ADM6320ARJZR7 has a fixed threshold voltage of 3.0V. It is available in a small SOT-23 package. The device operates over a wide temperature range, typically between -40°C and +85°C. The reset output is active-low and can drive a specified load. The device is RoHS compliant, meaning it does not contain hazardous substances. The supply voltage range is typically between 1.6V and 5.5V.

You May Also Be Interested in

Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amd
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Amd
Contact for details
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess