EN
  • EN
  • DE

ADM18105AKSZREEL7

Part No ADM18105AKSZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043520-ADM18105AKSZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM18105AKSZREEL7 CAD Model

Description

The ADM18105AKSZREEL7 is a digital temperature sensor manufactured by Analog Devices. It offers high accuracy and resolution for temperature monitoring in a variety of applications. This sensor is designed for ease of use and integration into embedded systems.

Applications:

  • Temperature Monitoring: Used in various applications for precise temperature monitoring.
  • Environmental Control: Integrated into systems for controlling and regulating environmental conditions.
  • Industrial Automation: Employed in industrial automation systems for monitoring temperature-sensitive processes.
  • Medical Devices: Applied in medical devices for accurate temperature measurement.
  • Consumer Electronics: Used in consumer electronics for temperature compensation and thermal management.

Features:

  • High Accuracy: Provides accurate temperature measurements for precise temperature monitoring.
  • High Resolution: Offers high resolution, allowing for the detection of small temperature changes.
  • Digital Output: Simplifies integration with microcontrollers and other digital systems.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Small Package: Available in a compact package, conserving board space and enabling integration into dense electronic designs.
  • Wide Operating Temperature Range: Operates over a wide temperature range, making it suitable for various environments.
  • Factory Calibrated: Factory calibrated for accurate temperature measurements without the need for external calibration.

Benefits:

  • Precise Temperature Monitoring: Provides accurate and reliable temperature measurements for various applications.
  • Simplified Integration: Digital output simplifies integration with microcontrollers and other digital systems.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Space Savings: Small package size enables integration into dense electronic designs, conserving board space.
  • Enhanced Reliability: Wide operating temperature range ensures reliable performance in various environments.
  • Easy to Use: Factory calibration simplifies usage and eliminates the need for external calibration.

Additional Details:

The ADM18105AKSZREEL7 is available in a small package. Its operating temperature range is typically -40°C to +125°C. It is designed for easy integration into various temperature monitoring applications. The sensor's high accuracy, low power consumption, and small size make it an ideal choice for a wide range of applications requiring precise and efficient temperature sensing.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess