EN
  • EN
  • DE

ADM1032ARMZ2RRELL7

Part No ADM1032ARMZ2RRELL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043504-ADM1032ARMZ2RRELL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM1032ARMZ2RRELL7 CAD Model

Description

The ADM1032ARMZ2RRELL7 is a temperature monitor from ADI Electronics. It is designed to accurately measure and monitor temperatures in various electronic systems. This component is commonly used in applications where thermal management is critical for ensuring the reliability and longevity of the equipment.

Applications

  • Computer Systems: Used in desktop and server computers to monitor CPU, GPU, and motherboard temperatures.
  • Power Supplies: Integrated into power supplies to prevent overheating and ensure stable operation.
  • Industrial Equipment: Employed in industrial control systems and machinery to monitor the temperature of critical components.
  • Automotive Electronics: Utilized in automotive applications to monitor engine temperature and other thermal parameters.
  • Telecommunications Equipment: Integrated into telecommunications infrastructure to ensure stable operation of sensitive components.

Features

  • Dual Channel Temperature Monitoring: Capable of monitoring two separate temperature zones simultaneously.
  • SMBus Interface: Communicates with the host system via the SMBus interface for easy integration.
  • Programmable Temperature Thresholds: Allows users to set custom temperature thresholds for alarm and shutdown functions.
  • Over Temperature Alert: Provides an alert signal when the temperature exceeds the programmed thresholds.
  • High Accuracy: Delivers accurate temperature readings for precise thermal management.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Enhanced System Reliability: Prevents overheating and ensures the stability and reliability of electronic systems.
  • Improved Thermal Management: Enables precise thermal management for optimal performance and longevity.
  • Reduced Downtime: Minimizes the risk of system failure due to overheating.
  • Simplified Integration: Easy to integrate into existing systems with the SMBus interface.
  • Cost-Effective Solution: Provides a cost-effective solution for temperature monitoring and protection.
  • Real-Time Monitoring: Provides real-time temperature readings for immediate response to thermal events.

Additional Details

The ADM1032ARMZ2RRELL7 operates over a wide voltage range and is designed for low power consumption. It includes built-in hysteresis to prevent unwanted alarm triggering due to noise. The device is available in a MSOP package and is RoHS compliant.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4335 $52.0200
250+ $0.4056 $101.4000
385+ $0.3916 $150.7660
555+ $0.3636 $201.7980
720+ $0.3496 $251.7120
895+ $0.3357 $300.4515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess