EN
  • EN
  • DE

ADE7953BCPZ

Part No ADE7953BCPZ
Manufacturer ADI Electronics
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1114754-ADE7953BCPZ
Categories Custom Parts
Manufacturer ADI Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADE7953BCPZ CAD Model

Description

The ADE7953BCPZ is a high-accuracy, 3-phase electrical energy measurement IC manufactured by Analog Devices (ADI). It is designed for use in energy meters and power monitoring applications. This IC integrates three high-performance ADCs, a digital integrator, and all the necessary signal processing to calculate active, reactive, and apparent energy, as well as RMS voltage and current.

Applications:

  • 3-Phase Energy Meters
  • Power Monitoring Devices
  • Industrial Automation Systems
  • Smart Grid Applications
  • Motor Control
  • Solar Inverters
  • Wind Turbine Control Systems

Features:

  • High Accuracy Energy Measurement: Meets or exceeds the accuracy requirements of IEC 62053-21, IEC 62053-22, and IEC 62053-23 standards.
  • Three High-Performance ADCs: Enables simultaneous sampling of voltage and current signals.
  • Digital Integrator: Provides accurate energy calculation over a wide dynamic range.
  • RMS Voltage and Current Measurement: Eliminates the need for external RMS converters.
  • Active, Reactive, and Apparent Energy Calculation: Provides comprehensive energy data.
  • Phase Angle Measurement: Allows for power factor correction and analysis.
  • On-Chip Temperature Sensor: Enables temperature compensation for improved accuracy.
  • SPI Communication Interface: Facilitates easy communication with microcontrollers.

Benefits:

  • Accurate Energy Billing: Ensures fair and reliable energy billing for consumers and utilities.
  • Improved Power Monitoring: Provides detailed power consumption data for optimizing energy usage.
  • Reduced System Cost: Integrates multiple functions into a single IC, reducing the number of external components.
  • Simplified Design: Simplifies the design of energy meters and power monitoring devices.
  • Enhanced System Performance: Provides accurate and reliable energy measurement data.

Additional Details:

The ADE7953BCPZ typically operates from a single 3.3V or 5V power supply. It includes features such as voltage sag detection, zero-crossing detection, and tamper detection to enhance system security and reliability. The IC is available in a surface-mount package. It requires an external crystal or oscillator for accurate timing. Datasheets provide detailed information on register maps, calibration procedures, and application circuits.

You May Also Be Interested in

Amd
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Matsuo
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess