EN
  • EN
  • DE

ADA4556H

Part No ADA4556H
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043344-ADA4556H
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADA4556H CAD Model

Description

The ADA4556H is a high-precision, low-noise amplifier from Analog Devices designed for demanding sensor and instrumentation applications. Its unique architecture enables exceptional DC precision and stability over temperature and time.

Applications:

  • Precision Weigh Scales
  • Medical Instrumentation
  • Industrial Process Control
  • High-Resolution Data Acquisition Systems
  • Precision Current Sensing
  • Strain Gauge Amplifiers
  • Thermocouple Amplifiers

Features:

  • Low Offset Voltage: 5 μV maximum
  • Low Offset Voltage Drift: 0.015 μV/°C maximum
  • Low Input Bias Current: 10 pA maximum
  • Low Noise: 8.8 nV/√Hz at 1 kHz
  • High Open-Loop Gain: 140 dB typical
  • Wide Supply Voltage Range: 4.5 V to 55 V
  • Rail-to-Rail Output
  • Excellent CMRR and PSRR

Benefits:

  • High Precision: Extremely low offset voltage and drift minimize errors in precision measurement applications.
  • Stable Performance: Excellent stability over temperature and time ensures reliable and consistent operation.
  • Low Noise: Minimizes signal contamination, enabling accurate measurements of small signals.
  • Wide Operating Voltage Range: Provides flexibility for use in various applications with different power supply requirements.
  • Rail-to-Rail Output: Maximizes dynamic range and simplifies interfacing with other components.
  • Superior Accuracy: The high open-loop gain and excellent CMRR/PSRR contribute to improved overall accuracy in signal amplification.

Additional Details:

The ADA4556H is specifically designed to provide high accuracy and stability in demanding applications. Its extremely low offset voltage and drift, combined with low noise, make it ideal for amplifying low-level signals from sensors such as strain gauges, thermocouples, and pressure transducers. The wide supply voltage range allows for use in various industrial and medical applications. The device’s rail-to-rail output provides maximum dynamic range, simplifying interfacing with ADCs and other signal processing components. Proper layout and decoupling techniques are essential for achieving optimal performance. Detailed information on application circuits, performance characteristics, and layout recommendations can be found in the datasheet.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Hewlett Packard
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess