EN
  • EN
  • DE

LA4446

Part No LA4446
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74022-LA4446
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA4446 CAD Model

Description

The ON Semiconductor LA4446 is a monolithic power amplifier offering high-quality performance for audio applications. Designed with the latest semiconductor technology, this integrated circuit is an ideal solution for compact audio amplification requirements.

Key Features

  • Power Output: The LA4446 is capable of delivering up to 6W of continuous average power to a 4Ω load with low distortion, ensuring clear and powerful audio reproduction.
  • Minimal External Components: This amplifier is designed for simplicity, requiring very few external components, which helps in reducing overall system cost and complexity.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range from 5V to 15V, making it versatile for use in a variety of audio systems.
  • Thermal Protection: The device includes a built-in thermal shutdown mechanism that protects the IC from overheating, enhancing its reliability and longevity.
  • Low Quiescent Current: The LA4446 boasts a low quiescent current draw, which contributes to energy efficiency in end applications.

Applications

The LA4446 is suitable for a broad range of audio applications, including but not limited to:

  • Portable audio devices
  • Boomboxes
  • Television sound systems
  • Mini-component stereo systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LA4446 is no exception. Each IC is manufactured with stringent quality control measures to ensure high performance and dependability for professional and consumer audio applications.

Technical Specifications

Parameter Value
Power Output (6Ω Load) 6W (Typical)
Supply Voltage Range 5V to 15V
Total Harmonic Distortion (THD) 0.2% (Typical at 1W)
Operating Temperature -20°C to +75°C

For more detailed information, datasheets, and support, visit the ON Semiconductor official website or contact your local ON Semiconductor sales office.

You May Also Be Interested in

STMicroelectronics
Lowest to $9.7932
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
NXP / Nexperia
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
Leshan Radio
Switching diode
Lowest to $0.0295

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess