The AD9764ARREEL is a 14-bit, 125 MSPS Digital-to-Analog Converter (DAC) from Analog Devices. It is designed for high dynamic performance, suitable for applications requiring accurate and high-speed signal generation.
Applications:
- Communications Transmitters
- Base Stations
- Direct Digital Synthesis (DDS)
- Medical Imaging
- Instrumentation
- Arbitrary Waveform Generators
- Video Reconstruction
Features:
- 14-bit resolution
- 125 MSPS update rate
- Low glitch energy
- Excellent Spurious-Free Dynamic Range (SFDR)
- Differential current outputs
- On-chip voltage reference
- Single 5 V supply operation
- Small 28-lead SSOP package
Benefits:
- High-Speed Signal Generation: The 125 MSPS update rate allows for accurate generation of high-frequency signals.
- High Dynamic Range: The excellent SFDR ensures minimal distortion in the generated signal.
- Simplified Design: The on-chip voltage reference reduces external component count.
- Versatile Output Configuration: Differential current outputs provide flexibility in interfacing to various analog circuits.
- Compact Size: The small SSOP package is suitable for space-constrained applications.
Additional Details:
The AD9764 provides exceptional dynamic performance, making it an excellent choice for demanding communication and instrumentation applications. The differential current outputs can be configured for single-ended or differential operation, offering flexibility in interfacing. The on-chip voltage reference simplifies the design process. It operates from a single 5 V supply, reducing power consumption and complexity. Proper layout and decoupling techniques are essential for optimal performance. The AD9764ARREEL is supplied in a 28-lead SSOP package and is available in tape and reel. Detailed information regarding application circuits, timing diagrams, and performance characteristics can be found in the datasheet.