EN
  • EN
  • DE

AD8657ARUZ

Part No AD8657ARUZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043251-AD8657ARUZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8657ARUZ CAD Model

Description

The AD8657ARUZ is a precision, low noise, auto-zero operational amplifier from Analog Devices (ADI). It's designed for applications demanding extremely high accuracy and stability over time and temperature. The auto-zero architecture continuously corrects for offset voltage and drift, resulting in near-zero offset voltage and minimal drift. The 'ARUZ' suffix typically indicates the package type - a TSSOP package in this case.

Applications

  • Precision instrumentation
  • Medical devices
  • Weigh scales
  • High-resolution data acquisition systems
  • Temperature measurement
  • Strain gauge amplification
  • Process control

Features

  • Auto-Zero Correction: Continuously corrects for offset voltage and drift.
  • Extremely Low Offset Voltage: Typically less than 5 μV.
  • Low Offset Voltage Drift: Typically less than 0.05 μV/°C.
  • Low Noise: Minimizes signal degradation in sensitive applications.
  • Rail-to-Rail Output: Provides a wide output voltage swing.
  • Wide Supply Voltage Range: Operates from a wide range of supply voltages.
  • TSSOP Package: Compact footprint for surface mount assembly.

Benefits

  • Exceptional Accuracy: The auto-zero correction ensures extremely high accuracy and stability.
  • Minimized System Errors: Low offset voltage and drift minimize DC errors.
  • Long-Term Stability: The auto-zero architecture maintains accuracy over extended periods.
  • Improved Signal Integrity: Low noise ensures faithful signal reproduction.
  • Wider Dynamic Range: Rail-to-rail output maximizes the usable signal range.
  • Simplified Calibration: The auto-zero function reduces the need for external calibration.

Additional Details

The AD8657 is a dual operational amplifier, meaning it incorporates two independent op-amps within a single package. This configuration promotes compact and streamlined circuit layouts. It exhibits a low input bias current and is characterized by a wide operating temperature range, usually spanning from -40°C to +125°C. The auto-zeroing technique employed involves periodic sampling and correction of the offset voltage, ensuring continuous high precision. The AD8657ARUZ is also RoHS compliant.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess