EN
  • EN
  • DE

AD8632ARMZREEL7

Part No AD8632ARMZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043245-AD8632ARMZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8632ARMZREEL7 CAD Model

Description

The AD8632ARMZREEL7 is a dual precision, low noise operational amplifier from Analog Devices (ADI). It offers very low offset voltage, input bias current, and input voltage noise, making it ideal for applications requiring high accuracy and signal integrity with two op-amps in a single package. The 'ARMZ' designates a specific package and performance grade, while 'REEL7' indicates tape and reel packaging for automated assembly.

Applications

  • Precision Instrumentation
  • Medical Equipment
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Audio Amplification

Features

  • Dual Operational Amplifier
  • Very Low Offset Voltage
  • Low Input Bias Current
  • Low Input Voltage Noise
  • Rail-to-Rail Output
  • Wide Supply Voltage Range
  • Excellent AC Performance

Benefits

  • High Accuracy: Minimizes errors in signal amplification and processing due to low offset voltage and input bias current.
  • Low Noise: Ensures clearer and more accurate signal reproduction, particularly in sensitive applications.
  • Wide Dynamic Range: Maximizes the signal range with rail-to-rail output, improving efficiency.
  • Space-Saving: Dual op-amp in a single package saves board space and reduces component count.
  • Stable Performance: Provides consistent and reliable operation across various frequencies.

Additional Details

The AD8632ARMZREEL7's specifications include a low offset voltage, typically in the microvolt range, and minimal input bias current. Its rail-to-rail output capability allows the output voltage to swing close to the supply rails. It is designed to operate over a wide supply voltage range. The 'REEL7' suffix denotes tape and reel packaging for automated assembly. It features excellent common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), making it robust against external noise and power supply variations.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
ADI Electronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Amic
Lowest to $2.1666
Generic
Need more? Email Us
Amic
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Murata Electronics North America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2015 $51.2240
39+ $2.6269 $102.4491
59+ $2.5448 $150.1432
82+ $2.4627 $201.9414
106+ $2.3806 $252.3436
141+ $2.1344 $300.9504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess