EN
  • EN
  • DE

AD8605ARTZRL7

Part No AD8605ARTZRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043232-AD8605ARTZRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8605ARTZRL7 CAD Model

Description

The AD8605ARTZRL7 is a single-channel, precision, low-noise, rail-to-rail output operational amplifier from Analog Devices (ADI). It's designed for applications that demand high accuracy, low noise, and low distortion signal amplification.

Applications:

  • Precision instrumentation
  • Medical equipment (EKG, EEG)
  • Sensor signal conditioning
  • Audio preamplifiers
  • Data acquisition systems

Features:

  • Low input offset voltage: 10 µV (maximum)
  • Low input bias current: 1 pA (typical)
  • Low noise: 8 nV/√Hz
  • Rail-to-rail output swing
  • Wide supply voltage range: 2.7 V to 5.5 V
  • Gain bandwidth product: 5 MHz
  • Operating temperature range: -40°C to +125°C
  • Small package size: SOT-23-5

Benefits:

  • High accuracy: Low offset voltage and low bias current ensure precise signal amplification.
  • Low noise: Minimizes noise contamination in sensitive applications.
  • Wide dynamic range: Rail-to-rail output swing maximizes the usable signal range.
  • Versatile: Suitable for a wide range of precision applications.
  • Small size: The SOT-23-5 package allows for easy integration into space-constrained applications.

Additional Details:

The AD8605ARTZRL7's low input offset voltage minimizes DC errors in the amplified signal, making it suitable for precision measurements. The low noise performance is essential for applications where small signals need to be accurately detected. The rail-to-rail output ensures the full dynamic range of the signal is utilized. The small SOT-23-5 package is suitable for high-density circuit board layouts. The reel packaging (RL7) is designed for automated assembly, reducing manufacturing costs. This operational amplifier provides a combination of high precision, low noise, and wide dynamic range, making it a suitable choice for demanding applications.

The AD8605 is frequently used in medical devices like EKG and EEG machines to amplify the weak bio-signals with minimal distortion and noise. Its low input bias current makes it ideal for use with high-impedance electrodes.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Amic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2355 $55.5975
90+ $1.1573 $104.1570
135+ $1.1182 $150.9570
195+ $1.0400 $202.8000
250+ $1.0010 $250.2500
315+ $0.9619 $302.9985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,780 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess