EN
  • EN
  • DE

AD8052ARREEL7LF

Part No AD8052ARREEL7LF
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043148-AD8052ARREEL7LF
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8052ARREEL7LF CAD Model

Description

The AD8052ARREEL7LF is a low-power, high-speed operational amplifier (op-amp) manufactured by ADI Electronics. It is designed for applications requiring wide bandwidth, low distortion, and low power consumption. This op-amp features rail-to-rail input and output, making it suitable for single-supply operation.

Applications

  • Portable Instruments
  • Video Amplifiers
  • Active Filters
  • Data Acquisition Systems
  • Buffering and Signal Conditioning

Features

  • Wide Bandwidth: Provides high bandwidth for fast signal processing.
  • Low Distortion: Minimizes distortion for accurate signal amplification.
  • Low Power Consumption: Reduces power usage for battery-powered applications.
  • Rail-to-Rail Input and Output: Allows full-range signal operation.
  • Single-Supply Operation: Operates from a single power supply.

Benefits

  • Improved Performance: Wide bandwidth enables fast signal processing.
  • Enhanced Signal Fidelity: Low distortion ensures accurate signal amplification.
  • Extended Battery Life: Low power consumption prolongs battery life.
  • Flexible Design: Rail-to-rail operation simplifies circuit design.
  • Simplified Power Supply: Single-supply operation reduces power supply complexity.

Additional Details

The AD8052ARREEL7LF typically includes internal compensation for stable operation. Key specifications include the bandwidth (e.g., 160 MHz), slew rate (e.g., 85 V/μs), input bias current (e.g., 2 pA), and supply voltage (e.g., 2.7 V to 5.5 V). It is commonly available in a small surface-mount package for space-saving designs. Because it uses rail to rail technology, it is used in a variety of applications where high gain and low power are required.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess