EN
  • EN
  • DE

AD7685BRMZC3D

Part No AD7685BRMZC3D
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043033-AD7685BRMZC3D
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7685BRMZC3D CAD Model

Description

The AD7685BRMZC3D is a 16-bit, charge redistribution successive approximation ADC (Analog-to-Digital Converter) from Analog Devices. It offers high speed and low power consumption, making it suitable for various applications requiring precise analog-to-digital conversion. The ADC operates from a single power supply and typically uses a serial interface for communication with a host controller.

Applications

  • Data Acquisition Systems
  • Portable Medical Devices
  • Battery-Powered Instrumentation
  • Industrial Process Control
  • ATE (Automatic Test Equipment)

Features

  • 16-Bit Resolution
  • High Throughput Rate (up to several hundred kSPS, depending on version)
  • Single Supply Operation (typically 2.5V or 5V)
  • Low Power Consumption
  • Serial Interface (SPI/QSPI/MICROWIRE/DSP Compatible)
  • On-Chip Reference (some versions) or External Reference Option
  • Excellent Linearity and Low Noise

Benefits

  • High accuracy ensures precise measurement and control.
  • Low power consumption maximizes battery life in portable applications.
  • High throughput enables the capture of rapidly changing signals.
  • Small footprint allows for integration in space-constrained systems.
  • Simplified interface reduces design complexity.

Additional Details

The AD7685BRMZC3D utilizes a successive approximation register (SAR) architecture, providing a good balance between speed, resolution, and power consumption. The serial interface facilitates easy communication with microcontrollers and digital signal processors. The device's performance characteristics, such as linearity and noise, are crucial for achieving accurate data conversion. The ADC's operating temperature range is typically specified for industrial environments (-40°C to +85°C). Care should be taken with PCB layout and decoupling to minimize noise and ensure optimal performance. External reference voltage selection is important to achieve rated accuracy. Different package options may exist. It might include features such as power-down modes for further power saving.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Kemet
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0909 $56.3636
8+ $13.1819 $105.4552
12+ $12.7273 $152.7276
17+ $11.8182 $200.9094
22+ $11.3637 $250.0014
28+ $10.9091 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess