EN
  • EN
  • DE

AD7683ARMZREEL7

Part No AD7683ARMZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043030-AD7683ARMZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7683ARMZREEL7 CAD Model

Description

The AD7683ARMZREEL7 is a 16-bit, 250 kSPS PulSAR® analog-to-digital converter (ADC) from Analog Devices. It features a successive approximation register (SAR) architecture, providing high accuracy and low power consumption. The device is designed for a wide range of applications requiring precise data acquisition, including portable instrumentation, medical devices, and industrial control systems. The 'REEL7' suffix indicates that the component is supplied on tape and reel for automated assembly.

Applications:

  • Portable instrumentation
  • Medical instrumentation
  • Data acquisition systems
  • Battery-powered equipment
  • Industrial process control

Features:

  • 16-bit resolution
  • 250 kSPS sampling rate
  • Low power consumption
  • INL of ±2 LSB (typical)
  • Single 2.5 V power supply
  • Serial interface (SPI/QSPI/MICROWIRE/DSP compatible)
  • 8-lead MSOP package

Benefits:

  • High accuracy for precise measurements.
  • Low power consumption extends battery life in portable applications.
  • Small package size saves board space.
  • Easy interface to microcontrollers and DSPs.
  • Excellent performance-to-power ratio.

Additional Details:

The AD7683ARMZREEL7 operates from a single 2.5 V power supply and features a serial interface that is compatible with SPI, QSPI, MICROWIRE, and DSP standards, making it easy to interface with a wide range of microcontrollers and digital signal processors. The ADC has an integral nonlinearity (INL) of ±2 LSB (typical), ensuring high accuracy in conversion. The low power consumption makes it suitable for battery-powered applications. The 8-lead MSOP package is compact, allowing for use in space-constrained designs. The AD7683 uses a successive approximation algorithm to convert analog input signals to digital output codes.

This ADC is well-suited for applications requiring high accuracy, low power, and small size. Its versatility and performance make it a popular choice for a variety of data acquisition applications.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.1431 $68.2862
4+ $28.0149 $112.0596
6+ $27.1394 $162.8364
8+ $26.2639 $210.1112
10+ $25.3885 $253.8850
14+ $22.7621 $318.6694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess