The LMP7716QMMX is a high-performance, precision operational amplifier produced by Texas Instruments. This product is part of the LMP7716 series, which is known for its exceptional accuracy and low noise performance. It is designed for a wide range of applications, including industrial, medical, and scientific, where precision and reliability are of utmost importance.
- Input Offset Voltage: 15µV (max)
- Input Bias Current: 20fA (max)
- Input Noise Voltage: 7nV/√Hz
- Total Harmonic Distortion: -120dB
- Open-Loop Gain: 120dB
- Bandwidth: 17MHz
- Slew Rate: 4.5V/µs
- ESD Protection: 2kV (Human Body Model), 200V (Machine Model)
- Temperature Range: -40°C to +125°C
- Package: 10-pin VSSOP
In summary, the LMP7716QMMX from Texas Instruments is a high-quality, precision operational amplifier that offers excellent performance in terms of accuracy, noise, and distortion. Its high open-loop gain, wide bandwidth, and slew rate make it ideal for a variety of applications. Furthermore, its ESD protection and extended temperature range enhance its durability and reliability. With its small size and low power consumption, it is an excellent choice for designers looking for a high-performance, space-efficient solution.