EN
  • EN
  • DE

AD7111JN

Part No AD7111JN
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042937-AD7111JN
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7111JN CAD Model

Description

The AD7111JN is a dual, low-noise BiFET operational amplifier manufactured by Analog Devices (ADI). This amplifier offers excellent AC and DC performance, making it suitable for a wide range of applications. Its combination of low input bias current, low noise, and high slew rate provides accurate and fast signal amplification. The dual configuration allows for efficient use of board space and reduced component count.

Applications:

  • Audio Amplification: Used in audio preamplifiers and signal processing equipment.
  • Instrumentation Amplifiers: Employed in instrumentation amplifiers for precise signal acquisition.
  • Active Filters: Used in the design of active filters for signal conditioning.
  • Data Acquisition Systems: Used in data acquisition systems for amplifying sensor signals.
  • ATE (Automatic Test Equipment): Utilized in ATE for signal conditioning and amplification.

Features:

  • Dual Amplifier: Contains two independent operational amplifiers in a single package.
  • Low Noise: Provides low-noise amplification for sensitive signal applications.
  • Low Input Bias Current: Minimizes DC errors in high-impedance circuits.
  • High Slew Rate: Offers fast signal amplification for high-frequency applications.
  • Wide Bandwidth: Supports a wide range of signal frequencies.
  • Low Total Harmonic Distortion (THD): Ensures accurate signal reproduction.

Benefits:

  • High Accuracy: Provides accurate signal amplification with minimal errors.
  • Improved Signal Clarity: Low noise performance enhances signal clarity in sensitive applications.
  • Space Saving: Dual amplifier configuration saves board space and reduces component count.
  • Versatile Application: Suitable for a wide range of applications due to its excellent performance characteristics.
  • Enhanced Performance: High slew rate and wide bandwidth allow for accurate amplification of high-frequency signals.

Additional Details:

The AD7111JN operates with dual power supplies. It offers excellent common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), ensuring stable performance with variations in supply voltage and common-mode signals. The JN suffix typically indicates a specific temperature range and package type. Refer to the official Analog Devices datasheet for detailed electrical characteristics, application notes, and recommended operating conditions. The datasheet provides crucial information on optimizing circuit performance and ensuring reliable operation.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess