EN
  • EN
  • DE

AD1888TCPZ

Part No AD1888TCPZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042679-AD1888TCPZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1888TCPZ CAD Model

Description

The AD1888TCPZ is a highly integrated audio codec manufactured by Analog Devices (ADI). It is designed primarily for PC audio applications, providing a complete audio solution with integrated analog and digital functionality.

Applications:

  • Desktop and laptop computers
  • Motherboards
  • Notebooks
  • Sound cards
  • Docking stations

Features:

  • Integrated stereo DACs and ADCs
  • AC'97 2.3 compatible interface
  • Multiple analog inputs and outputs for various audio sources
  • Microphone preamplifier with adjustable gain
  • Headphone amplifier
  • 3D sound enhancement
  • Power management features for low power consumption
  • I2S/PCM interface for digital audio

Benefits:

  • Complete audio solution: Integrates all essential audio functions into a single chip, reducing BOM (Bill of Materials) cost and board space.
  • High-quality audio performance: Provides clear and accurate audio reproduction for music, voice, and other audio applications.
  • Low power consumption: Optimized for power efficiency, extending battery life in portable devices.
  • Easy integration: AC'97 interface simplifies integration with existing PC audio architectures.
  • Versatile: Supports multiple audio sources and outputs, providing flexibility for various audio configurations.

Additional Details:

The AD1888TCPZ adheres to the AC'97 2.3 standard, ensuring compatibility with a wide range of PC systems. The integrated DACs and ADCs offer high-resolution audio conversion, while the microphone preamplifier provides adjustable gain for optimal voice recording. The device also includes a headphone amplifier for driving headphones directly. Its power management features minimize power consumption during idle and active modes.

The AD1888TCPZ is a reliable and cost-effective audio codec solution for PC audio applications, providing a balance of performance, features, and power efficiency. It's suitable for integrating into a variety of computer systems and audio devices.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
NXP / Nexperia
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess