EN
  • EN
  • DE

TOP223GN-TL

Part No TOP223GN-TL
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description Three-Terminal Off-Line PWM Switch / IC OFFLINE SWIT PWM OCP HV 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Reel - TR
Status Not For New Designs
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Boost, Buck, Flyback, Forward
Duty Cycle 67%
Frequency - Switching 100kHz
Power (Watts) 25W
Fault Protection Current Limiting, Over Temperature
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 8-SMD
Mounting Surface Mount
Win Source Part Number 104004-TOP223GN-TL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TOP223GN-TL CAD Model

Description

The TOP223GN-TL is an off-line switcher IC from Power Integrations' Topswitch-II family. This device integrates a high-voltage power MOSFET, PWM control, fault protection, and other control circuitry into a single IC, simplifying the design and manufacturing of off-line power supplies.

Applications

  • Adapters and Chargers: Used in AC-DC adapters and chargers for mobile phones, cordless phones, and other portable devices.
  • Small Appliances: Employed in power supplies for small appliances such as coffee makers, toasters, and blenders.
  • Set-Top Boxes: Used in power supplies for set-top boxes and media players.
  • Industrial Controls: Implemented in power supplies for various industrial control systems.
  • LED Lighting: Suitable for driving LEDs in low-power lighting applications.

Features

  • Integrated High-Voltage MOSFET: Reduces external component count and simplifies circuit layout.
  • EcoSmart Technology: Minimizes standby power consumption, meeting global energy efficiency standards.
  • Auto-Restart Protection: Automatically restarts the power supply after a fault condition (e.g., overcurrent, overvoltage) is cleared.
  • Thermal Shutdown: Protects the IC from damage due to overheating.
  • Frequency Jittering: Reduces EMI (Electromagnetic Interference) emissions, ensuring compliance with regulatory standards.

Benefits

  • Simplified Design: Integration of key components reduces the number of external components and simplifies PCB layout.
  • High Efficiency: EcoSmart technology minimizes energy waste, reducing heat dissipation and improving overall efficiency.
  • Improved Reliability: Built-in protection features enhance the robustness and reliability of the power supply.
  • Reduced EMI: Frequency jittering minimizes electromagnetic interference, ensuring compliance with regulatory requirements.
  • Lower System Cost: Reduced component count and simplified design lead to lower overall system cost.

The TOP223GN-TL offers a cost-effective and reliable solution for low to medium power off-line power supplies. The device uses a simple on/off control scheme for regulation. The "TL" suffix often indicates a tape and reel packaging option for automated assembly. Proper heat sinking may be necessary depending on the operating conditions and load requirements. Designers should refer to the official datasheet for detailed specifications, application notes, and component selection guidelines to ensure optimal performance and safety. Key parameters to consider include input voltage range, output voltage, output current, switching frequency, and operating temperature.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0754 $51.8850
59+ $1.7029 $100.4711
91+ $1.6497 $150.1227
126+ $1.5965 $201.1590
162+ $1.5433 $250.0146
217+ $1.3836 $300.2412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,740 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess