EN
  • EN
  • DE

AD1582ARTZRL7

Part No AD1582ARTZRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002571-AD1582ARTZRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1582ARTZRL7 CAD Model

Description

The AD1582ARTZRL7 is a precision micropower shunt voltage reference from Analog Devices. This device provides a stable and accurate voltage reference, making it suitable for a variety of applications requiring a precise voltage source. It is characterized by its low power consumption, small size, and high accuracy, making it an excellent choice for portable and battery-powered devices.

Applications

  • Battery-powered equipment: Its low power consumption makes it ideal for battery-operated devices.
  • Portable instrumentation: Used in handheld devices requiring a stable voltage reference.
  • Data acquisition systems: Provides a stable reference for accurate measurements.
  • Industrial control systems: Ensures precise control and monitoring in industrial environments.
  • Voltage regulation: Used as a reference in voltage regulators.

Features

  • High initial accuracy: Provides a precise voltage reference out of the box.
  • Low temperature coefficient: Maintains stable performance over a wide temperature range.
  • Micropower operation: Minimizes power consumption, extending battery life in portable devices.
  • Wide operating current range: Offers flexibility in different circuit configurations.
  • Small package size: Allows for use in compact designs.

Benefits

  • Improved accuracy: Provides a highly accurate voltage reference, leading to more precise measurements and control.
  • Extended battery life: Low power consumption extends the operational time of battery-powered devices.
  • Enhanced stability: Maintains stable performance over temperature and time.
  • Simplified design: Easy to integrate into various circuit designs.
  • Reduced system cost: High accuracy and stability can reduce the need for external calibration.

Additional Details

The AD1582ARTZRL7 operates with a typical shunt voltage of 1.225V. It is available in a small SOT-23 package. The low temperature coefficient ensures minimal drift over a wide operating temperature range, enhancing the overall system stability. The device's robust design makes it suitable for demanding industrial and automotive applications. Its high accuracy and low power consumption make it a versatile choice for various voltage reference needs.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess