The AD1580BRTRL7 is a precision shunt voltage reference manufactured by Analog Devices (ADI). It is designed to provide a stable and accurate voltage reference, crucial for a variety of applications requiring precise voltage regulation and monitoring. The 'BRT' designation usually signifies the specific performance grade and package type, while 'RL7' indicates the device is supplied on tape and reel for automated assembly processes.
Applications
- Precision Voltage Regulation: Used in power supplies to ensure a stable and accurate output voltage.
- Data Acquisition Systems: Provides a reliable voltage reference for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
- Battery Management Systems: Ensures accurate voltage readings for efficient battery monitoring and control.
- Instrumentation and Measurement: Used in test and measurement equipment for calibration and precise voltage settings.
- Industrial Control Systems: Provides a stable reference voltage for control loops and sensor interfaces.
Features
- High Accuracy: Offers a precise voltage reference with minimal tolerance.
- Low Temperature Coefficient: Ensures stable performance over a wide range of operating temperatures.
- Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
- Wide Operating Voltage Range: Supports a flexible range of input voltages.
- Small Package Size: Available in a compact package for space-constrained designs.
Benefits
- Enhanced System Accuracy: Guarantees precise voltage regulation and monitoring.
- Stable Performance Over Temperature: Maintains accuracy despite temperature variations.
- Reduced Power Consumption: Extends the battery life of portable devices.
- Design Versatility: Adaptable to various input voltages and operating conditions.
- Compact Integration: Facilitates integration into smaller and more portable devices.
Additional Details
The AD1580BRTRL7 typically offers a shunt voltage reference of either 1.225V or 2.5V, depending on the specific model within the series. It is designed to operate efficiently across a broad temperature spectrum, commonly ranging from -40°C to +85°C or -40°C to +125°C. The device's low temperature coefficient ensures consistent output voltage stability, even under significant temperature fluctuations. Encased in a small surface-mount package, it is easily integrated into diverse electronic designs. Renowned for its high accuracy and reliability, the AD1580 series is a preferred choice for precision voltage reference applications. The 'RL7' suffix indicates that the device is packaged on a 7-inch reel, ideal for automated assembly lines, facilitating efficient and streamlined manufacturing processes.