EN
  • EN
  • DE

AD1580ARTZRL7

Part No AD1580ARTZRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042649-AD1580ARTZRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1580ARTZRL7 CAD Model

Description

The AD1580ARTZ-RL7 is a precision shunt voltage reference from Analog Devices (ADI). It provides a stable and accurate voltage reference, making it suitable for various applications that require precise voltage regulation and monitoring. The 'ARTZ' designation typically indicates the package type and performance grade, while 'RL7' denotes a specific reel quantity for automated assembly processes.

Applications

  • Precision Voltage Regulation: Used in power supplies to maintain a stable output voltage.
  • Data Acquisition Systems: Provides a reliable reference for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Battery Monitoring: Ensures accurate voltage readings for battery management systems.
  • Instrumentation: Used in test and measurement equipment for calibration and precise voltage settings.
  • Industrial Control Systems: Provides a stable reference for control loops and sensor interfaces.

Features

  • High Accuracy: Provides a precise voltage reference with low tolerance.
  • Low Temperature Coefficient: Maintains stable performance over a wide temperature range.
  • Low Quiescent Current: Minimizes power consumption, suitable for battery-powered applications.
  • Wide Operating Voltage: Supports a range of input voltages for flexible application.
  • Small Package Size: Available in a compact package for space-constrained designs.

Benefits

  • Improved System Accuracy: Ensures precise voltage regulation and monitoring.
  • Stable Performance: Maintains accuracy over temperature variations.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Design Flexibility: Supports various input voltages and operating conditions.
  • Compact Design: Enables integration into smaller and more compact devices.

Additional Details

The AD1580ARTZ-RL7 typically provides a shunt voltage reference of 1.225V or 2.5V, depending on the specific version. It is designed to operate over a wide temperature range, typically from -40°C to +85°C or -40°C to +125°C. The low temperature coefficient ensures that the output voltage remains stable even with significant temperature changes. The device is available in a small surface-mount package, making it easy to integrate into various electronic designs. The AD1580 series is known for its high accuracy and reliability, making it a popular choice for precision voltage reference applications. The RL7 suffix indicates that the device is supplied on a 7-inch reel, suitable for automated assembly processes.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0787 $53.9350
115+ $0.8851 $101.7865
175+ $0.8575 $150.0625
245+ $0.8298 $203.3010
315+ $0.8022 $252.6930
420+ $0.7192 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess