The AD1580ARTRL7 is a precision band gap voltage reference from Analog Devices. This device is designed to provide a stable and accurate voltage output, making it suitable for a wide range of applications requiring a reliable reference voltage.
Applications:
- Data Acquisition Systems
- Battery Management Systems
- Precision Measurement Equipment
- Industrial Control Systems
- Portable Instrumentation
Features:
- Low Temperature Coefficient
- High Output Accuracy
- Low Supply Current
- Small Size
- Wide Operating Temperature Range
- Available in SOT-23 Package
Benefits:
- Accurate Voltage Reference: Provides a precise and stable voltage for accurate measurements and control.
- Stable Performance Over Temperature: Maintains accuracy across a wide temperature range.
- Low Power Consumption: Minimizes power drain in battery-powered applications.
- Compact Design: The SOT-23 package allows for high-density board layouts.
- Easy Integration: Simple to incorporate into new and existing designs.
Additional Details:
The AD1580ARTRL7 features a typical output voltage of 1.225V with a very low temperature coefficient, ensuring minimal drift over temperature variations. It operates with a low supply current, making it ideal for battery-powered applications. The SOT-23 package minimizes the space required on the circuit board. The AD1580 is designed for a wide operating temperature range. The 'TRL7' suffix indicates that the component is provided on tape and reel for automated assembly. This voltage reference is a crucial component for ensuring accuracy and stability in sensitive electronic circuits.