EN
  • EN
  • DE

AT25DF041A-MH-T

Part No AT25DF041A-MH-T
Manufacturer Adesto Technologies
Catalog Flash
Description IC FLASH 4MBIT SPI 70MHZ 8UDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 4Mb (512K x 8) SPI 70 MHz 8-UDFN (5x6)
Manufacturer Adesto Technologies
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 8-UDFN Exposed Pad
Case / Package 8-UDFN (5x6)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0071
Other Part Number 1265-1032-1, AT25DF041A-MH-TAD, -AT25DF041A-MH-T, 1265-1032-6, AT25DF041AMHT, AT25DF041A-MH-TAD-ND, 1265-1032-2
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911828-AT25DF041A-MH-T
Ultra Librarian 3D Model Ultra Librarian AT25DF041A-MH-T CAD Model

Description

The Adesto Technologies AT25DF041A-MH-T is a 4-Megabit Serial Flash memory device, offering a versatile storage solution for a variety of applications. Utilizing a standard Serial Peripheral Interface (SPI), it enables easy integration with microcontrollers and other embedded systems. The non-volatile nature of the flash memory ensures reliable data retention, even in the absence of power.

Applications:

  • Storing configuration settings in embedded systems.
  • Data logging in industrial control and monitoring equipment.
  • Storing program code for microcontrollers.
  • Storing audio or image data in consumer electronics.
  • Firmware updates in electronic devices.

Features:

  • 4-Megabit (512K x 8) memory organization.
  • Standard Serial Peripheral Interface (SPI).
  • Low power consumption for battery-powered applications.
  • Sector Erase and Page Program operations.
  • Hardware and software write protection mechanisms.

Benefits:

  • Cost-effective memory solution for embedded systems.
  • Simplified integration with microcontrollers via SPI interface.
  • Extended battery life due to low power operation.
  • Robust data storage with non-volatile flash technology.
  • Prevention of accidental data corruption through write protection features.

The AT25DF041A operates from a single power supply voltage, typically ranging from 2.7V to 3.6V. It supports SPI clock frequencies up to a specified maximum, which should be considered when interfacing with the microcontroller. The device is available in various package options, like SOIC, allowing for flexibility in PCB design. Refer to the Adesto Technologies datasheet for detailed electrical characteristics, timing diagrams, and package dimensions.

The AT25DF041A family is a popular choice where low power consumption, ease of use, and reliable non-volatile storage are essential requirements. Its SPI interface and sector/page-based architecture make it ideally suited for embedded systems with limited resources and power constraints.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 2GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 2Gb (256M x 8, 128M x 16) Parallel 110 ns 64-FBGA (11x13)
Lowest to $52.8809
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess