Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1444468-ALEG-960-2TCS
Manufacturer Adata
Ultra Librarian 3D Model Ultra Librarian ALEG-960-2TCS CAD Model

Description

The Adata ALEG-960-2TCS SSD marks a significant milestone in storage solution innovation, embodying the pinnacle of speed, capacity, and reliability in the LEGEND 960 series. This 2TB SSD leverages the advanced NVMe1.4 protocol alongside the next-generation PCIe Gen4x4 interface, all neatly packaged in the M.2-2280 form factor. Tailored for high-stakes applications such as competitive gaming, large scale data analysis, and high-resolution video editing, it ensures quick boot-ups, instantaneous data access, and rapid transfer speeds. The LEGEND 960 series stands out with its superior thermal management, ensuring peak performance without throttling, even under the heaviest of workloads. Boasting Adata's commitment to quality and endurance, the ALEG-960-2TCS is a testament to what modern SSD technology can achieve, offering users a formidable blend of speed, reliability, and storage capacity perfect for pushing the boundaries of current computing capabilities.

You May Also Be Interested in

Apacer
SSD 1TB M.2 MODULE TLC NVME 3.3V
Need more? Email Us
ECAD model for AP1TPP3480-R
Apacer
SSD 512GB M.2 2280 TLC NVME
Need more? Email Us
ECAD model for AP512GPB4480-R
Kingston
SSD 1TB DOM SSD USB 3.0
Need more? Email Us
ECAD model for SXS1000R/1000G
Micron Technology Inc.
SSD 12.8TB PCIE TLC NVME PCIE
Need more? Email Us
ECAD model for MTFDKCC12T8TGJ-1BC1ZABYY
Swissbit NA Inc.
SSD 480GB 2.5\
Need more? Email Us
ECAD model for SFSA480GS2AK2TO-C-8C-236-STD
Kingston
SSD 7.68TB DOM SSD USB 3.2
Need more? Email Us
ECAD model for IKVP80ES/7680G
Kingston
SOLID STATE DRIVES - SSD M.2 228
Need more? Email Us
ECAD model for OM8PGP4128Q-A0
Micron Technology Inc.
NAND B58R TLC 1TB 7500 1TBYTE U.
Need more? Email Us
ECAD model for MTFDKCC960TGP-1BK1JABYY
Apacer
SSD 8GB EUSB MODULE SLC 5V
Need more? Email Us
ECAD model for AP-UM008GR31CG-2MST

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention