EN
  • EN
  • DE

AD8170ARZ

Part No AD8170ARZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description 250 MHz, 10 ns Switching Multiplexers w/Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Applications Multiplexer with Amplifier
Operating Supply Voltage ±4 V ~ 6 V
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 1138291-AD8170ARZ
Manufacturer Homepage www.analog.com
Family Name AD8170
Introduction Date November 15, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8170ARZ CAD Model

Description

Product Overview: AD8170ARZ from Analog Devices Inc.

The AD8170ARZ is a high-performance, triple differential amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This device is specifically engineered to handle high-speed signal routing and buffering tasks with exceptional precision and reliability. The AD8170ARZ is encapsulated in a compact SOIC package, making it suitable for space-constrained applications where performance cannot be compromised.

At the heart of the AD8170ARZ lies a versatile architecture that supports a wide range of applications, including video and communications systems. With its high bandwidth and low distortion characteristics, it is an ideal choice for driving cables in video distribution systems, routing signals in high-speed data acquisition systems, and buffering in precision video amplification circuits.

Key Features

  • High Bandwidth: The amplifier boasts a wide bandwidth that ensures the fast and accurate transmission of signals, which is crucial for high-definition video and high-speed data applications.
  • Low Distortion: Minimal signal distortion is paramount in maintaining the integrity of the transmitted data, and the AD8170ARZ excels in delivering clean, undistorted signals.
  • Differential Inputs and Outputs: The device's differential I/O configuration provides improved noise immunity and is ideal for balanced signal applications.
  • Low Power Consumption: Despite its high-performance capabilities, the AD8170ARZ is designed for efficiency, with a low power consumption that makes it suitable for portable and power-sensitive applications.

Applications

  • Video distribution and switching
  • High-speed data acquisition
  • Professional video editing and broadcasting equipment
  • Twisted pair driving
  • RGB video signal routing

The AD8170ARZ from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, innovative products that meet the demands of modern electronic systems. Its robust design, combined with its superior performance, makes it a go-to choice for engineers and designers looking to create systems with uncompromised signal integrity and reliability.

You May Also Be Interested in

Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Renesas Electronics America
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6276 $52.8828
7+ $14.4636 $101.2452
11+ $14.0117 $154.1287
15+ $13.5597 $203.3955
20+ $13.1077 $262.1540
26+ $11.7517 $305.5442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 751 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess