EN
  • EN
  • DE

HI0603-1B39NJHT

Part No HI0603-1B39NJHT
Manufacturer ACX
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062797-HI0603-1B39NJHT
Categories OEM Parts(F-I)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HI0603-1B39NJHT CAD Model

Description

The HI0603-1B39NJHT is a multilayer ceramic inductor manufactured by ACX. It's part of ACX's HI0603 series, which are known for their small size and excellent high-frequency performance. These inductors are designed for a wide range of applications where miniaturization and efficiency are critical.

Applications

  • Mobile communication devices: Used in smartphones, tablets, and other portable devices for impedance matching, filtering, and RF circuit tuning.
  • Wireless LAN (WLAN) devices: Employed in WLAN modules and access points for signal conditioning and noise reduction.
  • Bluetooth devices: Used in Bluetooth modules and headsets for impedance matching and filtering of RF signals.
  • GPS receivers: Integrated into GPS receivers for filtering and impedance matching in the RF front-end.
  • High-frequency circuits: Utilized in various high-frequency circuits requiring precise inductance values and minimal signal loss.

Features

  • Small Size: 0603 package size (0.063 x 0.031 inches or 1.6mm x 0.8mm) allows for high-density mounting and miniaturization of electronic devices.
  • High Q Factor: Provides low energy loss and efficient signal transmission at high frequencies.
  • Tight Tolerance: Offers precise inductance values for accurate circuit performance.
  • Excellent SRF (Self-Resonant Frequency): High SRF ensures stable performance at high frequencies without unwanted resonances.
  • Multilayer Construction: Enhances the inductor's performance and reliability.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits

  • Improved Circuit Performance: The high Q factor and tight tolerance ensure optimal performance in high-frequency applications.
  • Miniaturization: The small size enables the design of compact and lightweight electronic devices.
  • Reduced Power Consumption: The high efficiency minimizes energy loss and extends battery life in portable devices.
  • Enhanced Reliability: The robust multilayer construction ensures long-term reliability and stable performance.
  • Simplified Design: The well-defined electrical characteristics simplify the design and tuning of RF circuits.

Additional Details

The HI0603-1B39NJHT has an inductance value of 39nH. It is designed for reflow soldering and can withstand high temperatures during the soldering process. The inductor's operating temperature range is typically from -55°C to +125°C. Its self-resonant frequency is an important parameter for high-frequency applications and should be considered in the design process. The part is typically supplied on tape and reel for automated assembly.

You May Also Be Interested in

Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Panasonic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess