EN
  • EN
  • DE

HI0603-1B33NJHT

Part No HI0603-1B33NJHT
Manufacturer ACX
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062794-HI0603-1B33NJHT
Categories OEM Parts(F-I)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HI0603-1B33NJHT CAD Model

Description

The HI0603-1B33NJHT is a multilayer ceramic inductor manufactured by ACX. It is part of their HI0603 series, known for its compact size and high performance. These inductors are designed for a variety of applications requiring inductance in a small form factor.

Applications

  • Mobile Phones: Used in RF circuits and power management sections.
  • Wireless Communication Devices: Employed in impedance matching networks and filter circuits.
  • Bluetooth Modules: Essential for signal processing and filtering.
  • GPS Devices: Used in the RF front-end for signal reception and processing.
  • High-Frequency Circuits: Suitable for applications demanding stable inductance at high frequencies.

Features

  • Small Size: 0603 package (0.063" x 0.031" / 1.6mm x 0.8mm) allows for high-density board mounting.
  • Multilayer Construction: Provides high reliability and performance.
  • High Q Value: Ensures low losses in high-frequency applications.
  • Tight Tolerance: Offers consistent performance across different units.
  • RoHS Compliant: Environmentally friendly, free from hazardous substances.

Benefits

  • Space Saving: The small size allows for more compact and efficient designs.
  • Improved Signal Integrity: High Q value minimizes signal losses and maintains signal quality.
  • Reliable Performance: Multilayer construction ensures stable inductance over a wide range of operating conditions.
  • Design Flexibility: Available in various inductance values to meet specific circuit requirements.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The HI0603-1B33NJHT has an inductance value of 33nH. Its tolerance is typically around 5%. The self-resonant frequency (SRF) is a crucial parameter, indicating the frequency at which the inductor's behavior transitions from inductive to capacitive. The operating temperature range is typically between -55°C to +125°C. It is crucial to consult the datasheet for specific electrical characteristics and recommended soldering profiles. These inductors are typically supplied on tape and reel for automated assembly.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Panasonic
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess