EN
  • EN
  • DE
  • IT

CP1608-25Q0822-RT/LF

Part No CP1608-25Q0822-RT/LF
Manufacturer ACX
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975022-CP1608-25Q0822-RT/LF
Categories OEM Parts(C-E)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CP1608-25Q0822-RT/LF CAD Model

Description

The CP1608-25Q0822-RT/LF is a chip inductor manufactured by ACX Corp. Chip inductors are surface mount inductors used in a variety of electronic circuits for filtering, impedance matching, and energy storage. Given the size code '1608', this is likely a small, compact inductor.

Applications:

  • Mobile Phones: Radio Frequency (RF) circuits for filtering and impedance matching.
  • Wireless Communication Devices: Impedance matching and noise filtering in Wi-Fi, Bluetooth, and other wireless modules.
  • Power Supplies: DC-DC converters for energy storage and filtering.
  • Filters: Low-pass, high-pass, and band-pass filters for signal conditioning.
  • RF ID (Radio Frequency Identification) Readers: Impedance Matching and tuning circuits for RFID readers.

Features:

  • Small Size: Compact footprint for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • High Self-Resonant Frequency (SRF): Operates effectively at high frequencies.
  • Low DC Resistance (DCR): Minimizes power loss and heat generation.
  • High Q Factor: Provides efficient energy storage and low signal attenuation.

Benefits:

  • Reduced Board Space: Enables compact designs with high component density.
  • Improved Signal Integrity: Filters out unwanted noise and interference, improving signal quality.
  • Efficient Power Conversion: Minimizes power loss in power supply circuits.
  • Enhanced Wireless Performance: Optimizes impedance matching for maximum signal transfer.
  • Easy Assembly: Designed for automated assembly, reducing manufacturing costs.

Additional Details:

While a specific datasheet from ACX would provide the most accurate data, typical chip inductor specifications include inductance value (e.g., in microhenries or nanohenries), tolerance, Q factor, SRF, DCR, rated current, and operating temperature range. The 'LF' designation likely indicates lead-free construction, complying with RoHS standards.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,900 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess