EN
  • EN
  • DE

BL1608-05T2450T/LF

Part No BL1608-05T2450T/LF
Manufacturer ACX
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ACX
Win Source Part Number 235808-BL1608-05T2450T/LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BL1608-05T2450T/LF CAD Model

Description

Description

The BL1608-05T2450T/LF is a compact, high-performance surface-mount inductor optimized for wireless communication applications. With its low DC resistance and high current capacity, this inductor is well-suited to high-frequency circuits, ensuring efficient energy management and signal regulation.

Features and Benefits

  • Compact Design: Saves space on the PCB, benefiting miniaturized electronic devices.
  • Low DC Resistance: Provides high efficiency and reduced energy loss.
  • High Current Capacity: Supports robust performance in demanding applications.

Applications

  • RF Communication Systems
  • Smartphones and Tablets
  • Wireless Modules

Additional Details

The BL1608-05T2450T/LF is especially beneficial in circuits that require low energy consumption and high current carrying capacity, making it an excellent choice for modern high-performance electronic designs.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.9707
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794
Broadcom Limited
Need more? Email Us
NEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess