EN
  • EN
  • DE

BF2520B2R4CACT/LF

Part No BF2520B2R4CACT/LF
Manufacturer ACX
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 960268-BF2520B2R4CACT/LF
Categories OEM Parts(A-B)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BF2520B2R4CACT/LF CAD Model

Description

The BF2520B2R4CACT/LF is a chip inductor manufactured by ACX. This inductor is designed for surface mount technology (SMT) and is commonly used in various electronic circuits for filtering, impedance matching, and RF applications. The "LF" suffix indicates that it is lead-free, complying with RoHS standards.

Applications:

  • RF Circuits: Used in radio frequency circuits for impedance matching and filtering.
  • Wireless Communication Devices: Employed in wireless devices such as Bluetooth modules, Wi-Fi modules, and cellular devices.
  • Mobile Phones: Found in mobile phones for signal conditioning and filtering.
  • Filters: Used in filter circuits for noise reduction and signal shaping.
  • Impedance Matching Networks: Integrated into impedance matching networks to optimize signal transfer.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Small Size: Compact design for space-constrained applications.
  • High Reliability: Constructed for stable and consistent performance.
  • Lead-Free: Compliant with RoHS standards, making it environmentally friendly.
  • Precise Inductance Value: Offers a specific inductance value for accurate circuit performance.

Benefits:

  • Efficient Signal Conditioning: Improves signal quality in RF and wireless circuits.
  • Compact Design: Saves space on printed circuit boards (PCBs).
  • Easy Assembly: Facilitates automated manufacturing processes.
  • Environmentally Friendly: Complies with environmental regulations.
  • Reliable Performance: Ensures consistent operation in demanding applications.

Additional Details:

The BF2520B2R4CACT/LF has an inductance value of 2.4nH (2R4). It comes in a 2520 package size (2.5mm x 2.0mm). This inductor is typically used with pick-and-place machines for automated assembly. The datasheet provides detailed specifications including inductance tolerance, Q factor, and self-resonant frequency. Proper storage and handling are important to prevent damage and ensure optimal performance. It's often used in high-frequency applications where precision and stability are critical.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pericom
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Amic
Need more? Email Us
Generic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
CJT Connectors
Lowest to $0.0863

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,789 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess