EN
  • EN
  • DE

BF1608-L2R4NAFT/LF

Part No BF1608-L2R4NAFT/LF
Manufacturer ACX
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958406-BF1608-L2R4NAFT/LF
Categories OEM Parts(A-B)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BF1608-L2R4NAFT/LF CAD Model

Description

The BF1608-L2R4NAFT/LF is a chip inductor manufactured by ACX. These inductors are designed for use in a wide range of high-frequency applications, offering small size and excellent electrical characteristics.

Applications:

  • Mobile Phones: Used for impedance matching and filtering in RF circuits.
  • Wireless Communication Devices: Employed in Bluetooth modules, WLAN devices, and other wireless communication systems.
  • GPS Modules: Utilized in GPS receivers for signal conditioning.
  • RF Transceivers: Integrated into transceivers for impedance matching and noise reduction.
  • High-Frequency Circuits: Suitable for various high-frequency applications requiring precise inductance.

Features:

  • Inductance Value: 2.4nH inductance.
  • Small Size: 1608 (0603) case size for compact designs.
  • High Self-Resonant Frequency: Enables operation at high frequencies.
  • Lead-Free: Compliant with RoHS standards.
  • Tight Tolerance: Provides consistent performance.

Benefits:

  • Improved Circuit Performance: Provides impedance matching and filtering for optimal signal transmission.
  • Space-Saving Design: Small size allows for high-density mounting on PCBs.
  • Reliable Operation: High self-resonant frequency ensures stable performance in high-frequency circuits.
  • Environmental Compliance: Lead-free construction meets environmental standards.

Additional Details:

The BF1608-L2R4NAFT/LF is a surface mount inductor suitable for automatic placement. It is designed with a ceramic core that provides high stability and performance at high frequencies. Its tight tolerance ensures consistent performance across different units. Proper PCB layout is crucial to minimize parasitic effects and maximize the inductor's performance. It is commonly used in impedance matching networks, RF filters, and other high-frequency circuits where a small, reliable, and high-performing inductor is required. The ‘LF’ suffix indicates that the component is lead-free and compliant with RoHS standards.

You May Also Be Interested in

Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0628
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1363 $50.4310
895+ $0.1119 $100.1505
1,385+ $0.1084 $150.1340
1,910+ $0.1049 $200.3590
2,470+ $0.1014 $250.4580
3,305+ $0.0909 $300.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,283 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess