EN
  • EN
  • DE

ACT6712UC280-T

Part No ACT6712UC280-T
Manufacturer Active-Semi International Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Active-Semi International Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816533-ACT6712UC280-T
Ultra Librarian 3D Model Ultra Librarian ACT6712UC280-T CAD Model

Description

The ACT6712UC280-T is a highly integrated, high-efficiency synchronous step-down DC-DC converter manufactured by Active-Semi International Inc. It's designed to provide a compact and efficient power solution for various applications.

Applications:

  • Portable Devices
  • Solid State Drives (SSDs)
  • Networking Equipment
  • Set-Top Boxes
  • Power Banks

Features:

  • Wide input voltage range: 2.7V to 5.5V
  • High efficiency: Up to 95%
  • 2A continuous output current
  • Integrated synchronous rectifier
  • Low quiescent current
  • Short-circuit protection
  • Over-temperature protection
  • Under-voltage lockout (UVLO)
  • Adjustable output voltage via external resistor divider

Benefits:

  • High efficiency minimizes power loss and heat generation.
  • Compact size allows for space-saving designs.
  • Robust protection features ensure reliable operation.
  • Wide input voltage range provides design flexibility.
  • Low quiescent current extends battery life in portable applications.

Technical Specifications:

  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage: Adjustable
  • Output Current: 2A (Continuous)
  • Switching Frequency: 1.5 MHz
  • Quiescent Current: Typically 20µA
  • Operating Temperature Range: -40°C to +85°C
  • Protection Features: Short-Circuit Protection, Over-Temperature Protection, Under-Voltage Lockout
  • Package: UQFN-16

The Active-Semi ACT6712UC280-T is a compact, high-efficiency synchronous step-down DC-DC converter that provides a reliable and efficient power solution for a wide range of applications. Its integrated features and robust protection mechanisms make it an excellent choice for modern electronic designs.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess