The AK4458VN-L is a high-performance 32-bit digital-to-analog converter (DAC) from Asahi Kasei Microsystems (AKM). This DAC is designed for premium audio applications requiring exceptional sound quality and low distortion.
Applications:
- High-resolution audio players
- Digital audio workstations (DAWs)
- AV receivers
- Sound cards
- Professional audio equipment
Features:
- 32-bit Premium DAC
- THD+N: -107dB
- Sample Rate: Up to 768kHz
- DSD Playback: Up to 22.4MHz
- Digital Filter with Low Dispersion Delay
- Internal PLL
- Digital Volume Control
- I2S/DSD Input
- Low Power Consumption
Benefits:
- Exceptional Audio Quality: The high-performance DAC core delivers detailed and accurate sound reproduction.
- Low Distortion: The ultra-low THD+N ensures a clean and transparent audio signal.
- High Sample Rate Support: Supports a wide range of audio formats, including high-resolution PCM and DSD.
- Versatile Connectivity: The I2S/DSD input allows for easy integration with various digital audio sources.
- Reduced Power Consumption: Minimizes power consumption in portable and energy-sensitive applications.
Additional Details:
The AK4458VN-L incorporates AKM's advanced technology to achieve industry-leading audio performance. The internal PLL (Phase-Locked Loop) minimizes jitter, while the digital filter provides excellent out-of-band noise rejection. The device also features a digital volume control, allowing for precise level adjustment. The AK4458VN-L is available in a compact package, making it suitable for space-constrained applications.