EN
  • EN
  • DE

RTSX72SU-CQ256B

Part No RTSX72SU-CQ256B
Manufacturer Actel Corporation
Catalog OEM Parts (O - R)
Description Actel 256CQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089392-RTSX72SU-CQ256B
Categories OEM Parts(O-R)
Manufacturer Actel Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTSX72SU-CQ256B CAD Model

Description

The Actel RTSX72SU-CQ256B is a radiation-tolerant FPGA (Field-Programmable Gate Array) from the RTSX-SU family. Designed for aerospace and high-reliability applications, this FPGA offers robust performance in harsh environments, featuring resistance to radiation effects, and ensuring reliable operation in space and other demanding applications. It provides a flexible and programmable platform for implementing complex digital logic circuits.

Applications:

  • Aerospace Systems: Used in satellites, spacecraft, and avionics systems for on-board data processing and control.
  • Defense Systems: Employed in military applications requiring high reliability and radiation tolerance.
  • High-Energy Physics Experiments: Used in particle accelerators and detectors for data acquisition and processing.
  • Medical Imaging: Integrated into medical devices requiring radiation-resistant components.
  • Nuclear Power Plants: Provides control and monitoring functions in nuclear environments.

Features:

  • Radiation Tolerance: Resistant to total ionizing dose (TID) and single-event effects (SEE).
  • FPGA Architecture: Programmable logic blocks and interconnects for implementing custom digital circuits.
  • High-Speed Performance: Supports high-speed data processing and communication.
  • On-Chip Memory: Includes embedded memory blocks for data storage and manipulation.
  • CQ256 Package: Ceramic quad flat package (CQFP) for enhanced reliability and thermal performance.

Benefits:

  • Reliable Operation in Harsh Environments: Ensures continuous operation in radiation-intensive environments.
  • Flexible Design: Allows for custom implementation of digital logic functions.
  • High Performance: Enables high-speed data processing and control.
  • Reduced System Size: Integrates multiple functions into a single chip.
  • Long-Term Availability: Designed for long-term use in demanding applications.

Additional Details:

The RTSX72SU-CQ256B operates on a 3.3V power supply and supports various I/O standards. It is designed to withstand extreme temperatures and mechanical stress, making it suitable for demanding aerospace and defense applications. The FPGA can be programmed using Actel's development tools, which provide a comprehensive environment for design, simulation, and verification.

You May Also Be Interested in

Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Panjit
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess