EN
  • EN
  • DE

ATFC-0402-3N0-BT

Part No ATFC-0402-3N0-BT
Manufacturer Abracon LLC
Catalog RF Inductors - SMD
Description ATFC-0402-3N0-BT ABRACON RF Inductors - SMD Thin Film Chip Inductor 1.0 x 0.5 x 0.32mm datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ABRACON
Product Category RF Inductors - SMD
RoHS Details
Type Thin Film Chip Inductor
Package / Case 0402 (1005 Metric)
Shielding Unshielded
Inductance 3 nH
Tolerance 0.1 nH
Maximum DC Current 380 mA
Maximum DC Resistance 450 mOhms
Minimum Operating Temperature - 45 C
Maximum Operating Temperature + 85 C
Q Minimum 13
Self Resonant Frequency 6 GHz
Termination Standard
Length 1 mm
Width 0.5 mm
Height 0.32 mm
Core Material Ceramic
Series ATFC-0402
Packaging Reel
Brand ABRACON
Case Code - in 0402
Case Code - mm 1005
Core Type Thin Film
Mounting Style PCB Mount
Product RF Inductors
Product Type RF Inductors - Leaded
Factory Pack Quantity Factory Pack Quantity 10000
Subcategory Inductors, Chokes & Coils
Termination Style SMD/SMT
Test Frequency 500 MHz
Unit Weight 0.000035 oz
Ultra Librarian 3D Model Ultra Librarian ATFC-0402-3N0-BT CAD Model

You May Also Be Interested in

Coilcraft
RF Inductors - SMD 1206 330nH Unshld 2% 590mA 620mOhms AECQ2
Need more? Email Us
Coilcraft
RF Inductors - SMD 10.2nH Unshld 2% 2.7A 7mOhms
Lowest to $0.9101
Coilcraft
Power Inductors - SMD 33uH Shld 20% 1.1A 290mOhms
Need more? Email Us
Johanson Technology Inc.
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRW0805WGR33GG001E
Need more? Email Us
Coilcraft
RF Inductors - SMD 0805 330nH Unshld 2% 0.36A 1.004Ohms
Lowest to $0.9750
Coilcraft
Power Inductors - SMD 15uH Shld 20% 8.7A 22mOhms AECQ2
Lowest to $2.0313
Coilcraft
RF Inductors - SMD 1008 39nH Unshld 2% 1.3A 90mOhms
Lowest to $1.4008
Coilcraft
RF Inductors - SMD
Lowest to $0.8923
Johanson Technology Inc.
RF Inductors - SMD 3.0nH 3%
Lowest to $0.0238

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
740+ $0.0679 $50.2460
1,800+ $0.0557 $100.2600
2,780+ $0.0540 $150.1200
3,835+ $0.0522 $200.1870
4,955+ $0.0505 $250.2275
6,625+ $0.0453 $300.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess