EN
  • EN
  • DE

ASE-48.000MHZ-LR-T

Part No ASE-48.000MHZ-LR-T
Manufacturer Abracon LLC
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Abracon LLC
Series ASE
Package Tape & Reel (TR)
Base Resonator Crystal
Type XO (Standard)
Frequency 48 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 19mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.047" (1.20mm)
Current - Supply (Disable) (Max) 10µA
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1284961-ASE-48.000MHZ-LR-T
Ultra Librarian 3D Model Ultra Librarian ASE-48.000MHZ-LR-T CAD Model

Description

The ASE-48.000MHZ-LR-T is a crystal oscillator manufactured by Abracon LLC. This oscillator provides a stable and precise clock signal at a frequency of 48.000 MHz. It's designed for various applications requiring accurate timing and frequency control.

Applications:

  • Microcontrollers and Microprocessors: Provides the clock signal for microcontrollers and microprocessors to synchronize operations.
  • Communication Systems: Used in communication equipment such as radios, routers, and network devices to generate carrier frequencies.
  • Real-Time Clocks (RTC): Serves as the timing source for real-time clock circuits.
  • GPS Devices: Supplies the accurate timing required for GPS signal processing.
  • FPGA and CPLD Applications: Provides a clock signal for Field-Programmable Gate Arrays (FPGAs) and Complex Programmable Logic Devices (CPLDs).

Features:

  • 48.000 MHz Frequency: Outputs a stable clock signal at 48.000 MHz.
  • Surface Mount Device (SMD): Designed for surface mount technology (SMT) for easy assembly.
  • Tight Frequency Stability: Offers high frequency stability over a wide temperature range.
  • Low Jitter: Provides a clean clock signal with low jitter, essential for high-speed digital circuits.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.

Benefits:

  • Accurate Timing: Provides a precise clock signal for accurate timing in various applications.
  • Easy Integration: SMD design simplifies the assembly process and reduces manufacturing costs.
  • Reliable Performance: Ensures reliable performance in demanding applications.
  • Improved Signal Integrity: Low jitter characteristics improve signal integrity in high-speed digital circuits.
  • Stable Operation: Maintains stable operation over a wide temperature range.

Additional Details:

The 'LR' in the part number ASE-48.000MHZ-LR-T likely refers to specific parameters such as load capacitance or frequency stability, while the 'T' typically indicates tape and reel packaging for automated assembly. Consult the Abracon datasheet for the ASE series for specific details on load capacitance, frequency stability (ppm), operating temperature range, supply voltage, and output waveform characteristics. Ensure the oscillator's specifications meet the requirements of the target application. Pay close attention to the supply voltage requirements, output load, and temperature stability to guarantee proper operation and performance.

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess