EN
  • EN
  • DE

ABMM-25.000MHZ-D4Y-T

Part No ABMM-25.000MHZ-D4Y-T
Manufacturer Abracon LLC
Catalog OEM Parts (A - B)
Description Crystal 25MHz ±30ppm (Tol) ±30ppm (Stability) 18pF FUND 40Ohm 4-Pin CSMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8541600080
Win Source Part Number 998034-ABMM-25.000MHZ-D4Y-T
Categories OEM Parts(A-B)
Manufacturer Abracon LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ABMM-25.000MHZ-D4Y-T CAD Model

Description

The ABMM-25.000MHZ-D4Y-T is a surface mount crystal from Abracon LLC. This crystal is designed for use in a variety of electronic applications requiring a precise and stable frequency source. It operates at a frequency of 25 MHz and is housed in a compact ceramic package, making it suitable for high-density circuit board designs.

Applications

  • Microcontrollers
  • Real-Time Clocks (RTC)
  • Communication Equipment
  • Consumer Electronics
  • Industrial Control Systems

Features

  • Frequency: 25.000 MHz
  • Tolerance: ±30 ppm
  • Stability: ±50 ppm
  • Operating Temperature Range: -40°C to +85°C
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 50 Ohms
  • Surface Mount Package
  • RoHS Compliant

Benefits

  • Precise and stable frequency output ensures reliable operation of connected devices.
  • Wide operating temperature range allows for use in harsh environments.
  • Small surface mount package saves board space.
  • RoHS compliance ensures environmental friendliness.
  • Suitable for a variety of applications due to its versatile specifications.

Additional Details

This crystal provides a highly accurate timing source for various digital circuits. Its tight tolerance and stability specifications make it ideal for applications where timing accuracy is critical. The surface mount package allows for automated assembly, reducing manufacturing costs and improving reliability. The ABMM series from Abracon is a popular choice for many applications requiring a reliable and accurate crystal oscillator. This specific part number offers a balance of performance and cost-effectiveness for general purpose timing applications. The datasheet provides comprehensive information regarding performance characteristics, soldering recommendations, and package dimensions.

You May Also Be Interested in

Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess