EN
  • EN
  • DE

ABM8-26.000MHZ-20-E4H-T

Part No ABM8-26.000MHZ-20-E4H-T
Manufacturer Abracon LLC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Abracon LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816434-ABM8-26.000MHZ-20-E4H-T
Ultra Librarian 3D Model Ultra Librarian ABM8-26.000MHZ-20-E4H-T CAD Model

Description

The ABM8-26.000MHZ-20-E4H-T is a miniature surface mount crystal from Abracon LLC, designed for frequency control in electronic circuits. It provides a stable and accurate 26.000 MHz clock signal, which is critical for timing and synchronization in various applications.

Applications:

  • Microcontrollers and Microprocessors
  • Real-Time Clocks (RTCs)
  • Wireless Communication Devices (e.g., Bluetooth, Wi-Fi)
  • Consumer Electronics
  • Industrial Control Systems

Features:

  • Frequency: 26.000 MHz
  • Frequency Tolerance: Typically ±30 ppm (parts per million)
  • Frequency Stability: Typically ±50 ppm over the operating temperature range
  • Operating Temperature Range: Typically -20°C to +70°C
  • Load Capacitance: Specified for optimal performance, commonly 20 pF
  • ESR (Equivalent Series Resistance): Low ESR for stable oscillation
  • Surface Mount Technology (SMT): Suitable for automated assembly

Benefits:

  • Precise Timing: Provides accurate and stable clock signals for reliable operation of electronic circuits.
  • Compact Size: Miniature package allows for high-density board designs.
  • Wide Temperature Range: Operates reliably in a variety of environmental conditions.
  • SMT Compatibility: Simplifies the manufacturing process and reduces assembly costs.
  • Long-Term Stability: Maintains stable frequency over time, ensuring consistent performance.

The ABM8-26.000MHZ-20-E4H-T crystal offers a dependable and accurate timing solution for various electronic devices. Its small size, stable performance, and ease of assembly make it a valuable component in modern electronic designs.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess