EN
  • EN
  • DE

ABM8-24.000MHZ-18-D2Y-T

Part No ABM8-24.000MHZ-18-D2Y-T
Manufacturer Abracon LLC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Abracon LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816432-ABM8-24.000MHZ-18-D2Y-T
Ultra Librarian 3D Model Ultra Librarian ABM8-24.000MHZ-18-D2Y-T CAD Model

Description

The ABM8-24.000MHZ-18-D2Y-T is a miniature surface mount crystal from Abracon LLC, designed for frequency control in a wide range of electronic applications. This crystal provides a stable and accurate 24.000 MHz clock signal, essential for timing and synchronization in digital circuits.

Applications:

  • Microcontrollers and Microprocessors
  • Real-Time Clocks (RTCs)
  • Wireless Communication Devices (e.g., Bluetooth, Wi-Fi)
  • Consumer Electronics
  • Industrial Control Systems

Features:

  • Frequency: 24.000 MHz
  • Frequency Tolerance: Typically ±30 ppm (parts per million)
  • Frequency Stability: Typically ±50 ppm over the operating temperature range
  • Operating Temperature Range: Typically -20°C to +70°C
  • Load Capacitance: Specified for optimal performance, commonly 18 pF
  • ESR (Equivalent Series Resistance): Low ESR for stable oscillation
  • Surface Mount Technology (SMT): Suitable for automated assembly

Benefits:

  • Precise Timing: Provides accurate and stable clock signals for reliable operation of electronic circuits.
  • Compact Size: Miniature package allows for high-density board designs.
  • Wide Temperature Range: Operates reliably in a variety of environmental conditions.
  • SMT Compatibility: Simplifies the manufacturing process and reduces assembly costs.
  • Long-Term Stability: Maintains stable frequency over time, ensuring consistent performance.

The ABM8-24.000MHZ-18-D2Y-T crystal offers a dependable and accurate timing solution for numerous electronic applications. Its compact size, stability, and compatibility with automated assembly make it a preferred choice for designers requiring precise frequency control.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess