EN
  • EN
  • DE

ABM3B1-8.000MHZ-10-1UT

Part No ABM3B1-8.000MHZ-10-1UT
Manufacturer Abracon LLC
Catalog Custom Parts (0 - A)
Description Crystal 8MHz ±10ppm (Tol) ±10ppm (Stability) 10pF FUND 200Ohm 4-Pin CSMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541600080, 8541600080
Win Source Part Number 1130941-ABM3B1-8.000MHZ-10-1UT
Categories Custom Parts
Manufacturer Abracon LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ABM3B1-8.000MHZ-10-1UT CAD Model

Description

The Abracon ABM3B1-8.000MHZ-10-1UT is a miniature quartz crystal designed for frequency control in a variety of electronic applications. This crystal oscillator provides a stable and accurate 8.000 MHz frequency, making it suitable for use in microcontrollers, communication devices, and other precision timing circuits.

Applications

  • Microcontroller clock circuits.
  • Real-time clock (RTC) modules.
  • Communication devices (e.g., radios, transceivers).
  • Consumer electronics.
  • Industrial control systems.

Features

  • Frequency: 8.000 MHz.
  • Frequency Tolerance: Typically ±10 ppm (parts per million).
  • Operating Temperature Range: Specified operating temperature range (Consult datasheet for exact range).
  • Load Capacitance: Specified load capacitance (Consult datasheet for exact value).
  • Small Size: Miniature package for space-constrained applications.

Benefits

  • Stable Frequency: Provides a highly stable and accurate 8.000 MHz frequency output.
  • Precise Timing: Ensures accurate timing and synchronization in electronic circuits.
  • Reliable Performance: Offers reliable performance over a wide range of operating conditions.
  • Easy Integration: Simple to integrate into existing circuit designs.
  • Compact Design: Suitable for applications where space is limited.

Additional Details

The Abracon ABM3B1-8.000MHZ-10-1UT crystal oscillator is designed for surface mount technology (SMT) assembly, allowing for automated manufacturing processes. It is commonly used in applications where a precise and stable clock signal is required. The crystal's compact size and reliable performance make it a versatile solution for various frequency control needs. The datasheet should be consulted for specific details such as the exact operating temperature range, load capacitance, and other electrical characteristics.

You May Also Be Interested in

Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Matsuo
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Applied Micro Circuits Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess