EN
  • EN
  • DE

ADV7523ABCBZ-P-1RL

Part No ADV7523ABCBZ-P-1RL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC TX HDMI/DVI LP / Video Transmitter IC I2C DVI 1.0, HDMI 1.3 49-WLCSP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Series Advantiv®
Package Bulk
Product Status Active
Function Transmitter
Applications Consumer Video
Standards DVI 1.0, HDMI 1.3
Control Interface I²C
Voltage - Supply 1.8V ~ 3.3V
Mounting Type Surface Mount
Package / Case 49-BGA, WLCSP
Supplier Device Package 49-WLCSP
Base Product Number ADV7523
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 45032-ADV7523ABCBZ-P-1RL
Ultra Librarian 3D Model Ultra Librarian ADV7523ABCBZ-P-1RL CAD Model

Description

The ADV7523ABCBZ-P-1RL is a high-quality, low-power HDMI transmitter designed and manufactured by Analog Devices Inc., a leader in semiconductor solutions. This integrated circuit (IC) is specifically tailored for portable applications and is capable of providing a reliable and efficient interface between the multimedia processor and the display.

Key Features

  • High-Definition Support: The device supports standard, enhanced, or high-definition video formats along with digital audio, making it ideal for high-resolution applications.
  • Low Power Consumption: Engineered for portable devices, the ADV7523ABCBZ-P-1RL is optimized for low power consumption, extending the battery life of the end product.
  • Advanced Color Depth: It supports deep color modes up to 36 bits per pixel, offering a rich visual experience with vibrant and detailed images.
  • Audio Support: The transmitter is capable of handling 8-channel I2S audio or SPDIF audio, providing a complete multimedia interface solution.
  • 3D Capabilities: With support for 3D video formats, this HDMI transmitter allows for immersive viewing experiences.
  • Content Protection: The device is equipped with HDCP 1.4 (High-bandwidth Digital Content Protection), ensuring secure transmission of protected content.

Applications

The ADV7523ABCBZ-P-1RL is versatile and can be utilized in a wide range of products and applications such as:

  • Mobile phones and tablets
  • Digital cameras and camcorders
  • Portable media players
  • Gaming consoles
  • Personal navigation devices

Technical Specifications

This HDMI transmitter operates over a single supply voltage and is available in a compact 49-ball WLCSP (Wafer Level Chip Scale Package), making it suitable for space-constrained applications. The ADV7523ABCBZ-P-1RL is compliant with HDMI 1.4 specifications, ensuring broad compatibility with a variety of HDMI-enabled devices.

Ordering Information

The product is available in tape and reel packaging, making it convenient for manufacturing and assembly processes. For detailed technical specifications, application support, and ordering information, customers should refer to the official Analog Devices Inc. datasheet or contact their sales representative.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3793 $61.3102
33+ $3.5934 $118.5822
50+ $3.4811 $174.0550
69+ $3.3688 $232.4472
89+ $3.2564 $289.8196
119+ $2.9196 $347.4324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,432 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess