EN
  • EN
  • DE

MC96FR116CUB-NKF11

Part No MC96FR116CUB-NKF11
Manufacturer ABOV
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ABOV
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830490-MC96FR116CUB-NKF11
Ultra Librarian 3D Model Ultra Librarian MC96FR116CUB-NKF11 CAD Model

Description

The MC96FR116CUB-NKF11 is a microcontroller unit (MCU) from ABOV Semiconductor's MC96F series, known for low power consumption and integrated peripherals. The '116' likely refers to a specific configuration or memory size within the series. The 'R' designation indicates the presence of a radio transceiver for wireless communication capabilities. The 'CUB' likely represents the package type. The '-NKF11' suffix might denote a specific configuration or revision. Given the limited availability of detailed specifications, the following description is based on typical features and characteristics of similar ABOV MCUs with wireless capabilities.

Applications

  • Wireless Sensor Networks (WSN): Ideal for deploying wireless sensor networks.
  • Remote Monitoring and Control: Enables remote monitoring and control of devices and systems.
  • Smart Home Automation: Suitable for smart home applications requiring wireless communication.
  • Industrial Automation: Facilitates wireless communication in industrial automation systems.

Features

  • Integrated Radio Transceiver: Enables wireless communication using various protocols.
  • Flash Memory: Stores program code and data.
  • SRAM: Provides memory for data processing and runtime operations.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Multiple Communication Interfaces: Includes UART, SPI, I2C, and other interfaces for communication with external devices.
  • GPIO Pins: General-purpose input/output pins for interfacing with sensors, actuators, and other peripherals.
  • Timers and Counters: Provides timing and counting capabilities for various applications.

Benefits

  • Wireless Connectivity: Enables seamless wireless communication, reducing cabling and installation costs.
  • Low Power Consumption: Extends battery life in portable devices.
  • Integrated Peripherals: Reduces the need for external components, simplifying the design and lowering costs.
  • Reliable Performance: Provides consistent and stable performance across a range of operating conditions.
  • Cost-Effective Solution: Offers a balance of features and cost.

Additional Details: It likely incorporates a watchdog timer, power-on reset circuit, and low-voltage detection. Pinout details are specific to the package type (CUB). The radio transceiver's supported frequency bands and protocols are likely detailed in a datasheet. The NKF11 suffix likely denotes a specific configuration or revision, possibly related to firmware or calibration.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess