The Samsung K4B1G0846D-HCF0 is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component. It's designed for a variety of applications requiring moderate memory capacity and efficient data access. This particular part number specifies a 1Gb (Gigabit) memory density.
Applications
- Consumer electronics
- Networking devices
- Embedded systems
- Set-top boxes
- Printers
- Industrial control systems
Features
- DDR3 Technology: Adheres to the DDR3 standard, offering improvements in speed and efficiency compared to DDR2.
- 1Gb Density: Provides a memory capacity of 1 Gigabit.
- High Bandwidth: Delivers good data transfer rates for its class, improving system performance.
- Low Power Consumption: Designed for energy efficiency, reducing power consumption.
- Advanced Packaging: Employs advanced packaging technology for enhanced signal integrity and thermal performance.
Benefits
- Improved System Performance: Enables faster data processing and reduced latency, enhancing system responsiveness.
- Adequate Memory Capacity: Provides sufficient memory space for running typical applications and handling common datasets.
- Enhanced Energy Efficiency: Reduces power consumption, leading to lower operating costs.
- Reliable Operation: Ensures stable and reliable performance.
Technical Specifications
While precise technical specifications such as voltage, clock speed, and timings depend on the specific configuration and binning of the device, typical DDR3 specifications apply. Refer to the manufacturer's datasheet for precise specifications related to the K4B1G0846D-HCF0 part number.