EN
  • EN
  • DE

MCR98JK3ECDWE

Part No MCR98JK3ECDWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20SOIC / HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC08
Package Tube
Product Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LED, LVD, POR, PWM
Number of I/O 15
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.3V
Data Converters A/D 12x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MCR98
Standard Package 38
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345813-MCR98JK3ECDWE
Ultra Librarian 3D Model Ultra Librarian MCR98JK3ECDWE CAD Model

Description

Product Overview: NXP MCR98JK3ECDWE

The NXP MCR98JK3ECDWE is a state-of-the-art semiconductor product designed for a wide range of applications in today's innovative electronic markets. NXP, a trusted leader in the industry, has engineered this component to deliver high performance, reliability, and efficiency, making it an ideal choice for designers and manufacturers looking to enhance their systems.

Key Features

  • Advanced Technology: Built on NXP's cutting-edge process technology, the MCR98JK3ECDWE offers superior electrical characteristics, ensuring optimal performance in demanding environments.
  • High Reliability: This product is designed to meet the rigorous standards of reliability that NXP is known for, providing a dependable solution for critical applications.
  • Energy Efficiency: With energy consumption being a significant concern in electronic design, the MCR98JK3ECDWE is optimized for low power usage without compromising on performance.
  • Compact Design: The compact footprint of the MCR98JK3ECDWE makes it suitable for space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

The versatile nature of the MCR98JK3ECDWE enables its use across various sectors, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Telecommunication infrastructure
  • Consumer electronics

Quality and Support

NXP stands behind the MCR98JK3ECDWE with robust technical support and a commitment to quality. Customers can access comprehensive documentation, reference designs, and development tools to facilitate the integration of this product into their solutions. Additionally, NXP's customer service and engineering support teams are readily available to assist with any product-related inquiries or issues.

Conclusion

In summary, the NXP MCR98JK3ECDWE is a premium semiconductor product that offers the perfect blend of performance, efficiency, and compactness. Whether it's for automotive, industrial, or consumer electronics, this product stands out as a top-tier choice for any application requiring a reliable and high-performing semiconductor component.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess