EN
  • EN
  • DE

MC80F1604B

Part No MC80F1604B
Manufacturer ABOV
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Win Source Part Number 1077959-MC80F1604B
Categories OEM Parts(M-N)
Manufacturer ABOV
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC80F1604B CAD Model

Description

The MC80F1604B is a microcontroller manufactured by ABOV Semiconductor. It is based on an 8051 core and is designed for a wide range of embedded applications. This microcontroller offers a balance of performance, low power consumption, and integrated peripherals, making it suitable for applications requiring efficient processing and control capabilities.

Applications

  • Home Appliances: Control and monitoring of various home appliances, such as washing machines, refrigerators, and air conditioners.
  • Industrial Control: Automation and control systems in industrial environments, including motor control, sensor monitoring, and process control.
  • Consumer Electronics: Integration into consumer electronic devices such as remote controls, toys, and portable devices.
  • Security Systems: Security and alarm systems, including access control, intrusion detection, and surveillance equipment.
  • Instrumentation: Measurement and control instruments, such as digital multimeters, temperature controllers, and data loggers.

Features

  • 8051 Core: Based on the industry-standard 8051 microcontroller core, providing compatibility and ease of development.
  • Flash Memory: Integrated flash memory for program storage, allowing for easy updates and reprogramming.
  • SRAM: On-chip SRAM for data storage and processing.
  • Timers/Counters: Multiple timers and counters for timing and counting functions.
  • UART: Universal Asynchronous Receiver/Transmitter (UART) for serial communication.
  • SPI/I2C: Serial Peripheral Interface (SPI) and Inter-Integrated Circuit (I2C) interfaces for communication with peripheral devices.
  • ADC: Analog-to-Digital Converter (ADC) for converting analog signals to digital values.
  • GPIO: General-Purpose Input/Output (GPIO) pins for flexible interface with external devices.

Benefits

  • Versatile: Suitable for a wide range of applications due to its integrated peripherals and flexible architecture.
  • Easy to Program: Based on the well-known 8051 architecture, making it easy to program and debug.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and reducing cost.

Additional Details

The MC80F1604B's integrated flash memory allows for easy in-system programming and updates. The microcontroller's UART, SPI, and I2C interfaces facilitate communication with a variety of external devices, such as sensors, displays, and other microcontrollers. The ADC enables the microcontroller to interface with analog signals, such as temperature, pressure, and light. The multiple timers and counters can be used for timing, counting, and PWM generation. The GPIO pins provide a flexible interface with external devices, allowing the microcontroller to control and monitor various functions. When designing with the MC80F1604B, it is important to consult the datasheet for detailed information on pin configurations, electrical characteristics, and programming guidelines. Proper power supply decoupling and signal routing techniques should be employed to ensure reliable operation.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess